EN
  • EN
  • DE

MAX2769BE

Part No MAX2769BE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702766-MAX2769BE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2769BE CAD Model

Description

Introducing the MAX2769BE Universal GNSS Receiver

The MAX2769BE from Maxim Integrated is a cutting-edge universal Global Navigation Satellite System (GNSS) receiver designed to provide high performance and flexibility for a broad range of satellite-based navigation applications. This single-chip solution is capable of receiving various signals, including GPS, GLONASS, Galileo, and Compass, making it an ideal choice for global deployment in consumer and industrial markets.

At the core of the MAX2769BE is its advanced technology that allows for concurrent reception of multiple satellite signals. The receiver integrates a complete RF-to-bits solution, featuring a dual-input LNA and mixer, followed by a multi-bit ADC. The on-chip digital filter is programmable, enabling users to configure the device for different satellite systems and bandwidths. This versatility ensures that the MAX2769BE can adapt to the changing landscape of GNSS technologies.

The device boasts a high level of integration, reducing the need for external components and simplifying the design process for system engineers. It operates over a wide frequency range, with support for L1/E1, L2, and L5/E5 bands, thus accommodating a range of GNSS signals. Furthermore, the MAX2769BE is designed with power efficiency in mind, featuring a low-power mode that significantly reduces power consumption when full performance is not required.

For applications requiring robust performance in challenging environments, the MAX2769BE delivers. It includes an automatic gain control (AGC) system to handle large signal variations, and its high dynamic range ensures reliable performance even under high signal jamming conditions. This makes the receiver well-suited for automotive navigation systems, precision agriculture, personal navigation devices, and mobile applications where reliability is paramount.

In summary, the MAX2769BE from Maxim Integrated stands out as a versatile, efficient, and powerful GNSS receiver chip that meets the demands of modern satellite navigation systems. Its universal compatibility, programmable features, and high integration level make it an excellent choice for any application requiring accurate and reliable positioning and timing information.

For more information and to view detailed specifications, visit the Maxim Integrated product page for the MAX2769BE.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.6495

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess