EN
  • EN
  • DE

MAX2820ETM

Part No MAX2820ETM
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description 802.11B ZERO-IF TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Maxim Integrated
Series MAX2820
Package Bulk
Product Status Active
Programmable Not Verified
Type TxRx Only
RF Family/Standard General ISM > 1GHZ
Protocol 802.11b
Modulation CCK
Frequency 2.4GHz ~ 2.5GHz
Data Rate (Max) 22Mbps
Power - Output 3dBm
Sensitivity -97dBm
Serial Interfaces SPI
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Standard Package 84 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 829720-MAX2820ETM
Ultra Librarian 3D Model Ultra Librarian MAX2820ETM CAD Model

Description

Maxim Integrated's MAX2820ETM: A Comprehensive Solution for Wireless Connectivity

The MAX2820ETM from Maxim Integrated stands out as a highly integrated, single-chip solution meticulously designed to address the needs of 2.4GHz wireless local area network (WLAN) applications. This versatile device incorporates a direct-conversion zero-IF RF transceiver, providing a robust platform for systems based on the IEEE 802.11b standard. With its compact design and advanced features, the MAX2820ETM is the ideal choice for designers looking to enhance the performance and efficiency of their wireless communication systems.

At the heart of the MAX2820ETM lies its exceptional integration capability, which combines a low-noise amplifier (LNA), a power amplifier (PA), voltage-controlled oscillators (VCOs), fractional-N phase-locked loop (PLL), baseband filters, and other essential components into a single, compact package. This level of integration not only simplifies the overall design process but also reduces the bill of materials and the footprint required on the printed circuit board (PCB), making it a cost-effective solution for a wide array of applications.

The device is engineered to deliver high performance with features such as on-chip calibration and a wide dynamic range, ensuring reliable operation even in challenging environments. The MAX2820ETM supports data rates up to 11Mbps, providing the bandwidth necessary for various data-intensive tasks. Additionally, its low power consumption makes it suitable for battery-powered devices, extending operational life and promoting energy efficiency.

With its I/Q baseband inputs and outputs, the MAX2820ETM offers designers the flexibility to interface with a variety of baseband processors, making it a versatile component for different WLAN system architectures. Moreover, the device is packaged in a 48-pin thin QFN package, which is not only space-saving but also conducive to thermal management, ensuring stable performance across a wide temperature range.

In summary, the MAX2820ETM from Maxim Integrated exemplifies cutting-edge technology for wireless communications, providing an all-in-one solution that streamlines design, enhances performance, and reduces costs. Whether for home networking, commercial infrastructure, or portable devices, the MAX2820ETM is a top-tier choice for any WLAN application.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,273 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess