EN
  • EN
  • DE

MAX2839ETN+

Part No MAX2839ETN+
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description IC RF TXRX CELLULAR 56WFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type TxRx Only
RF Family/Standard Cellular
Protocol WiMAX
Modulation 16QAM, 64QAM
Frequency 2.3GHz ~ 2.7GHz
Power - Output 0dBm
Serial Interfaces SPI
Supply Voltage (V) 2.7V ~ 3.6V
Current - Receiving 76mA ~ 117mA
Current - Transmitting 116mA ~ 140mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810591-MAX2839ETN+
Ultra Librarian 3D Model Ultra Librarian MAX2839ETN+ CAD Model

Description

The MAX2839ETN+ from Maxim Integrated is a highly integrated, single-chip, RF transceiver specifically designed for 2.3GHz to 2.7GHz wireless broadband systems. As a complete solution for the RF front-end of 2.5G and 3G wireless infrastructure equipment, it combines a low-noise amplifier (LNA), a power amplifier (PA) driver, voltage-controlled oscillators (VCOs), a fractional-N synthesizer, and various other RF functionalities into one compact package.

Key Features

  • Frequency Range: Operates in the 2.3GHz to 2.7GHz frequency band, making it suitable for a wide range of wireless applications including WiMAX, wireless LAN, and backhaul.
  • Integration: Advanced integration reduces the bill of materials (BOM) and simplifies design, leading to a smaller PCB footprint and lower overall system cost.
  • Performance: High linearity and low noise figure ensure superior signal quality, which is crucial for high-speed data transmission.
  • Programmability: The integrated fractional-N synthesizer allows for fine frequency resolution and programmability, providing flexibility in system design.
  • Power Efficiency: Designed with power efficiency in mind, it features a dynamic power-saving mode that reduces power consumption when full performance is not required.

Applications

The MAX2839ETN+ is ideal for a variety of high-frequency wireless applications, including:

  • Fixed and Mobile WiMAX
  • Wireless LAN (802.16)
  • Wireless Metropolitan Area Networks (WMAN)
  • Wireless Backhaul
  • Point-to-Multipoint Broadband Access

Package and Quality

Enclosed in a 56-pin thin QFN (TQFN) package, the MAX2839ETN+ is designed to meet the rigorous demands of the wireless infrastructure market. It is RoHS compliant and adheres to Maxim Integrated's commitment to quality and reliability.

Conclusion

The MAX2839ETN+ from Maxim Integrated stands out as a robust and versatile RF transceiver that offers designers a high degree of integration, performance, and flexibility for their wireless broadband solutions. By reducing the number of external components required and simplifying the design process, this transceiver helps to accelerate time-to-market and reduce overall system costs, making it an excellent choice for modern wireless infrastructure deployments.

You May Also Be Interested in

Infineon Technologies
IC RF TXRX+MCU BLE 40QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 209 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess