EN
  • EN
  • DE

MAX2901ETI+

Part No MAX2901ETI+
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description RF Transmitter ASK, BPSK 902MHz ~ 928MHz 20dBm  PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transmitters
Manufacturer Maxim Integrated
Packaging Tube
Frequency 902MHz ~ 928MHz
Applications ISM
Modulation or Protocol ASK, BPSK
Power - Output 20dBm
Current - Transmitting 200mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 2.7 V ~ 4.5 V
Operating Temperature Range -40°C ~ 85°C
Package 28-WFQFN Exposed Pad
Win Source Part Number 137166-MAX2901ETI+
Ultra Librarian 3D Model Ultra Librarian MAX2901ETI+ CAD Model

Description

Maxim Integrated MAX2901ETI+ Overview

The MAX2901ETI+ is a high-performance, single-chip RF transmitter from Maxim Integrated designed to deliver robust and efficient wireless communication in the 2.4GHz to 2.5GHz ISM band. It caters to a wide array of applications including industrial control, consumer electronics, wireless sensors, and home automation systems. With its compact size and low power consumption, the MAX2901ETI+ is an ideal solution for portable and battery-powered devices requiring reliable RF communication capabilities.

Key Features

  • Frequency Range: The device operates within the 2.4GHz to 2.5GHz ISM band, making it suitable for Bluetooth, Wi-Fi, Zigbee, and other wireless protocols.
  • Output Power: The MAX2901ETI+ provides an adjustable output power range, allowing for precise control over transmission strength and range.
  • Modulation: This transmitter supports various modulation schemes, including OOK, ASK, and FSK, providing flexibility for different communication requirements.
  • Low Power Consumption: It is engineered for energy efficiency, which is critical for extending the battery life of portable devices.
  • Integrated Voltage Regulator: The inclusion of an on-chip voltage regulator simplifies power supply design and enhances the stability of the device.
  • Compact Package: Housed in a 28-pin TQFN package, the MAX2901ETI+ saves valuable board space and is well-suited for space-constrained applications.

Applications

The versatility of the MAX2901ETI+ makes it suitable for a diverse set of wireless applications. It is commonly used in:

  • Wireless sensor networks
  • Remote control systems
  • Home and building automation
  • Industrial monitoring and control
  • Consumer electronics

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX2901ETI+ is no exception. It is built to meet high standards of performance and reliability, ensuring long-term operation even in challenging environments. The device also features built-in thermal protection and is designed to comply with international regulatory standards.

With its combination of features, the MAX2901ETI+ from Maxim Integrated stands out as a powerful and versatile RF transmitter solution for designers looking to incorporate wireless functionality into their products.

You May Also Be Interested in

Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Microchip Technology
MCU W/TRANSMITTER ASK/FSK 24QFN / High flexible programmable transmitter
Need more? Email Us
Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
Maxim Integrated
Need more? Email Us
Microchip Technology
EMBEDDED C INCL 315MHZ TX / MCU 8-bit AVR RISC 4KB Flash 3.3V/5V 24-Pin VQFN EP T/R
Lowest to $3.5220
NXP / Nexperia
Lowest to $22.8251
Micrel
QwikRadio® ASK Transmitter
Lowest to $0.8493
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess