EN
  • EN
  • DE

SG1532J-DESC

Part No SG1532J-DESC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 14CERDIP  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 14-CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 50V
Voltage - Output (Min/Fixed) 2V
Voltage - Output (Max) 38V
Current - Output 250mA
PSRR 66dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CERDIP
Base Product Number SG1532
Other Names 150-SG1532J-DESC
Standard Package 25
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244908-SG1532J-DESC
Ultra Librarian 3D Model Ultra Librarian SG1532J-DESC CAD Model

Description

Product Overview: SG1532J-DESC

The SG1532J-DESC is a high-performance, precision operational amplifier from Microchip Technology. This component is designed to offer a perfect blend of speed, precision, and power efficiency, making it an ideal choice for a wide range of applications, including sensor interfacing, data acquisition systems, and process control.

With its JFET input stage, the SG1532J-DESC provides a high input impedance, ensuring that the amplifier does not load down the signal source and maintains signal integrity. This feature is particularly beneficial in applications where signal conditioning is critical, such as in medical instrumentation and audio processing.

The device operates over a wide supply voltage range, accommodating single or dual power supply configurations. This flexibility allows the SG1532J-DESC to be used in various circuit designs without the need for additional voltage regulation components, simplifying the design process and reducing overall system cost.

The SG1532J-DESC also boasts a low offset voltage and drift over temperature, which ensures a consistent performance across a broad range of operating conditions. Its low noise characteristics make it an excellent choice for high-fidelity applications where maintaining signal purity is paramount.

Additionally, the amplifier's fast slew rate and wide bandwidth contribute to its ability to handle rapidly changing signals, making it suitable for high-speed data conversion, video processing, and communication systems.

Microchip Technology has a reputation for producing reliable and durable components, and the SG1532J-DESC is no exception. It is built to meet stringent quality standards, ensuring that it delivers consistent performance and a long operational life in even the most demanding environments.

Overall, the SG1532J-DESC from Microchip Technology stands out as a versatile, high-quality operational amplifier that can be seamlessly integrated into a multitude of electronic systems, providing designers with a robust and dependable solution for their amplification needs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess