EN
  • EN
  • DE

MAX2906ETL+

Part No MAX2906ETL+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702797-MAX2906ETL+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2906ETL+ CAD Model

Description

The MAX2906ETL+ from Maxim Integrated is a state-of-the-art integrated circuit designed for the precise and efficient control of RF power amplifiers in mobile and wireless communication devices. This advanced component is engineered to deliver exceptional performance in a compact package, making it an ideal choice for space-constrained applications.

Key Features

  • Frequency Range: The device operates over a wide frequency range, accommodating various communication standards and ensuring versatility across multiple platforms.
  • Power Management: It features an integrated power management system that optimizes efficiency, prolonging battery life and enhancing overall device performance.
  • Compact Size: The MAX2906ETL+ comes in a tiny 40-pin TQFN package, measuring just 6mm x 6mm, which allows for high-density PCB layouts and saves valuable board space in your designs.
  • High Integration: This IC integrates multiple functions that reduce the need for external components, simplifying the design and reducing the bill of materials.
  • Temperature Range: Designed to operate over a broad temperature range, the MAX2906ETL+ maintains reliable performance in environments ranging from -40°C to +85°C.

Applications

The MAX2906ETL+ is well-suited for a variety of applications where efficient power control and space economy are critical. These applications include:

  • Smartphones and Tablets
  • Wireless Network Cards
  • Portable Communication Devices
  • RF Power Amplifier Modules

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX2906ETL+ is no exception. This product is manufactured to the highest standards, ensuring consistent performance and durability for the lifetime of your application.

Ordering Information

To order or for more information, visit Maxim Integrated's official website or contact an authorized distributor. The part number for this product is MAX2906ETL+, and it is available for immediate shipment subject to stock availability.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $115.3672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess