EN
  • EN
  • DE

MAX291CSA-T

Part No MAX291CSA-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829722-MAX291CSA-T
Ultra Librarian 3D Model Ultra Librarian MAX291CSA-T CAD Model

Description

Maxim Integrated MAX291CSA-T Lowpass Filter

The MAX291CSA-T from Maxim Integrated is a high-performance, 8th-order, lowpass, switched-capacitor filter that offers a user-selectable cutoff frequency. This component is designed to provide precision filtering for a wide array of applications, including signal processing, data acquisition, and communications systems. With its compact and efficient design, the MAX291CSA-T is an ideal solution for applications requiring a high-quality filter with minimal external components.

Key Features

  • Flexible Cutoff Frequency: The filter's -3dB cutoff frequency can be set by an external clock or fixed by an internal clock. This provides users with the flexibility to adapt the filter to different applications and requirements.
  • Low Distortion: The MAX291CSA-T boasts low total harmonic distortion (THD), ensuring the integrity of the signal being processed is maintained.
  • High Order Filtering: As an 8th-order filter, it provides sharper cutoff characteristics compared to lower-order filters, which is critical for applications that require precise signal separation.
  • Single-Supply Operation: The device operates from a single +5V supply, simplifying power supply design and making it suitable for portable and battery-powered equipment.
  • Small Package: Available in an 8-pin SOIC package, the MAX291CSA-T saves valuable board space and is compatible with standard surface-mount manufacturing processes.

Applications

  • Anti-aliasing filters for data acquisition systems
  • Post-DAC filtering for digital audio
  • Signal conditioning in communications systems
  • Waveform generation
  • Medical instrumentation filtering

The MAX291CSA-T is designed to be easy to use, requiring minimal external components. A single external capacitor sets the clock frequency, while the internal clock option simplifies the design for fixed-frequency applications. The device also features a shutdown mode, which reduces power consumption when the filter is not in use, making it suitable for power-sensitive applications.

With its combination of high performance, flexibility, and compact design, the Maxim Integrated MAX291CSA-T lowpass filter is an excellent choice for designers looking to implement reliable and precise filtering in their electronic designs.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4548 $57.8192
10+ $11.8607 $118.6070
16+ $11.4899 $183.8384
21+ $11.1192 $233.5032
27+ $10.7484 $290.2068
36+ $9.6373 $346.9428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess