EN
  • EN
  • DE

MAX292EPA

Part No MAX292EPA
Manufacturer Maxim Integrated
Description 8th-Order, Lowpass, Switched-Capacitor Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212824-MAX292EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX292EPA CAD Model

Description

The MAX292EPA is a high-performance, 8th-order, lowpass, switched-capacitor filter that is produced by Maxim Integrated. This precision filter is specifically designed to provide a sharp cutoff and excellent frequency selectivity with a 0.01% clock-to-corner frequency accuracy. The device operates with a single +5V supply, making it suitable for a wide range of applications in signal processing and communications systems.

Key Features

  • Filter Type: The MAX292EPA is an 8th-order, continuous-time, lowpass filter with a Bessel characteristic, which is known for its linear phase response and minimal group delay.
  • Power Supply: It operates on a single +5V power supply, which simplifies power management in mixed-voltage systems.
  • Frequency Range: The device offers a wide dynamic range and can handle clock frequencies up to 100kHz, allowing for a corner frequency range from 0.1Hz to 25kHz.
  • Low Distortion: It provides a low total harmonic distortion (THD) which is critical for maintaining the integrity of the original signal.
  • Programmable: Users can program the corner frequency through an external clock, which provides flexibility in various applications.
  • Package: The MAX292EPA comes in a compact 8-pin DIP package, suitable for through-hole mounting, which is ideal for prototyping and production.

Applications

The device is highly versatile and can be used in several different types of electronic applications. These include, but are not limited to, anti-aliasing for data acquisition systems, signal conditioning, audio processing, medical instrumentation, and other applications that require high-quality analog filtering.

Reliability and Support

Maxim Integrated ensures that the MAX292EPA meets rigorous quality standards, providing reliable performance for critical applications. In addition, technical support and comprehensive datasheets are available to assist designers in integrating this filter into their systems effectively.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess