EN
  • EN
  • DE

MAX295CSA+

Part No MAX295CSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description Active Filter Single SW-CAP Low Pass 8th Order 50kHz 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Frequency 35 kHz
Lead Free Lead Free
Max Operating Temperature 70 °C
Max Supply Voltage 11 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Nominal Supply Current 15 mA
Number of Channels 1
Number of Circuits 1
Number of Pins 8
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Type Active
Win Source Part Number 1230106-MAX295CSA+
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX295CSA+ CAD Model

Description

Introducing the MAX295CSA+ from Maxim Integrated

The MAX295CSA+ is a state-of-the-art, lowpass filter designed to provide precise frequency control and signal conditioning in a variety of applications. Manufactured by Maxim Integrated, a leader in the development of integrated circuits, this filter is built with the highest standards of quality and performance in mind.

The MAX295CSA+ is an 8th-order, lowpass, elliptic, switched-capacitor filter that operates in a very simple manner. It requires no external components for setting the frequency, making it an ideal choice for designs where space is at a premium and simplicity is desired. The filter's fixed cutoff frequency is set at 50kHz, which is perfect for anti-aliasing or post-DAC filtering in digital audio applications, as well as for smoothing signals in data acquisition systems.

This filter is characterized by its sharp roll-off and excellent stopband attenuation, which is greater than 80dB. The MAX295CSA+ comes in a compact 8-pin SO package, making it highly suitable for space-constrained applications. It operates over a wide supply voltage range from 5V to 10V, providing flexibility in various supply environments.

One of the key features of the MAX295CSA+ is its low noise and low distortion characteristics, ensuring high-fidelity signal processing. Additionally, it has a low power consumption, which makes it an excellent choice for battery-powered devices. The filter's clock-to-corner frequency ratio is fixed at 100:1, which allows for easy integration into a wide range of systems without the need for external clocking hardware.

Whether you are working on audio equipment, communication devices, or any application that requires high-quality signal processing, the MAX295CSA+ from Maxim Integrated is an excellent choice. Its reliability and performance are backed by Maxim's reputation for delivering high-quality integrated circuits that meet the rigorous demands of the electronics industry.

Choose the MAX295CSA+ for your next project and experience the perfect blend of performance, simplicity, and compact design in your signal processing applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess