EN
  • EN
  • DE

MAX30001CWV+T

Part No MAX30001CWV+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description MAX30001: 3.6 V Biopotential & Bioimpedance (BioZ) Analog Front-End (AFE)-WLP-30
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 30
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 975530-MAX30001CWV+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX30001CWV+T CAD Model

Description

Maxim Integrated MAX30001CWV+T

The Maxim Integrated MAX30001CWV+T is a high-performance, single-channel biopotential and bioimpedance analog front-end solution designed for wearable applications in medical and fitness contexts. This state-of-the-art device offers a multitude of features that make it an ideal choice for developers looking to create advanced health monitoring systems.

At its core, the MAX30001CWV+T specializes in the accurate acquisition of ECG (electrocardiogram) and R-to-R (respiration) signals, providing high-resolution data that is essential for heart rate monitoring, stress analysis, and other critical health assessments. Its bioimpedance (BioZ) functionality further enables the measurement of body composition and fluid status, adding another layer of valuable health insights.

The device boasts an ultra-low power consumption profile, which is paramount for battery-operated wearable devices where longevity and efficiency are key. The MAX30001CWV+T operates on a single 3.3V power supply, with a power-saving mode that further reduces consumption when high precision is not required, thereby extending the battery life of the end product.

Maxim Integrated has equipped the MAX30001CWV+T with a robust lead-on detection system. This feature ensures that the device only operates when good contact with the skin is established, thereby conserving power and enhancing the accuracy of the readings. The integrated pace detection algorithm is capable of identifying individual heartbeats, which is critical for detailed heart-rate variability studies and other advanced cardiac analyses.

The device is available in a 28-pin WLP (Wafer-Level Package) that is both compact and easy to integrate into small form-factor designs, making it an excellent choice for sleek, modern wearables. The MAX30001CWV+T also features a flexible SPI (Serial Peripheral Interface) that allows for easy interfacing with most microcontrollers, providing designers with a high degree of versatility when incorporating the chip into their systems.

In summary, the Maxim Integrated MAX30001CWV+T is a sophisticated and versatile solution for next-generation wearable health devices, combining precision biopotential measurement with low power consumption and a compact footprint.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
SMC Diode Solutions
Cyl; Compact Guide; Slide Brg
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1955 $52.7820
10+ $10.8271 $108.2710
15+ $10.4888 $157.3320
20+ $10.1504 $203.0080
26+ $9.8121 $255.1146
35+ $8.7970 $307.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,670 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess