EN
  • EN
  • DE

MAX30102EFD+T

Part No MAX30102EFD+T
Manufacturer Maxim Integrated
Catalog Specialized Sensors
Description INTEGRATED OPTICAL SENSOR / Oximeter/Heart Rate Sensor I2C Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Sensor Type Oximeter/Heart Rate
Output Type I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Base Product Number MAX30102
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 702823-MAX30102EFD+T
Ultra Librarian 3D Model Ultra Librarian MAX30102EFD+T CAD Model

Description

The MAX30102EFD+T is a high-sensitivity pulse oximeter and heart-rate sensor module from Maxim Integrated. This advanced optical sensor is designed for wearable health and fitness applications, providing precise measurements of blood oxygen saturation (SpO2) and heart rate through the use of two LEDs, a photodetector, optimized optics, and low-noise analog signal processing.

Key Features

  • Integrated LEDs: The module includes red and infrared LEDs for reflective photoplethysmography (PPG).
  • High Sensitivity: The photodetector is highly sensitive, enabling the detection of the faintest PPG signals for accurate biometric monitoring.
  • Advanced Signal Processing: The onboard signal processing unit reduces the noise from motion artifacts and enhances the signal-to-noise ratio, ensuring reliable readings.
  • Low Power: Designed for mobile and wearable devices, it operates on low power to conserve battery life.
  • Compact Size: The small form factor of the sensor is ideal for space-constrained applications.

Applications

  • Wearable Devices
  • Fitness Monitoring Bands
  • Smart Watches
  • Medical Monitoring Devices

The MAX30102EFD+T sensor uses a standard I2C-compatible interface, which allows for easy integration with microcontrollers and other digital systems. Its robust design ensures performance stability and reliability across a wide range of environmental conditions, making it a versatile choice for both consumer and clinical-grade applications.

Maxim Integrated's commitment to quality is evident in the MAX30102EFD+T, which is built to deliver high performance in a tiny, power-efficient package. Whether for personal fitness tracking or for medical monitoring, this sensor provides the critical data needed for health-related insights and diagnostics.

Technical Specifications

  • Supply Voltage: 1.8V to 3.3V
  • Operating Temperature: -40°C to +85°C
  • Communication Interface: I2C
  • Package: 14-pin ODFN (Optical Dual Flat No-lead)

For detailed technical information, datasheets, and support, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Infineon Technologies
FINGERTIP CHIP
Lowest to $84.5541
ON Semiconductor
IC LASER MONITOR FRONT 8-ODCSP
Lowest to $5.8209
STMicroelectronics
SENSOR 3D ORIENT DETECT DIG OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
NXP / Nexperia
IC SENSOR MULTICHIP XZAXIS 24QFN
Lowest to $8.7427
Broadcom Limited
ENCODER MODULE OPTICAL LINAR 5%
Lowest to $1.5593
Omron
SENSOR VOLTAGE 48VDC PLUG-IN
Need more? Email Us
Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
NXP / Nexperia
FXTH871511D - TPMS 7X7 1500kPa X
Lowest to $22.1100

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7594 $71.2782
5+ $22.2557 $111.2785
7+ $21.5038 $150.5266
10+ $20.0000 $200.0000
13+ $19.2482 $250.2266
17+ $18.4963 $314.4371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess