EN
  • EN
  • DE

MAX3012EUP+

Part No MAX3012EUP+
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description Voltage Level Translator 8-CH Unidirectional 20-Pin TSSOP / IC TRANSLATOR LEVEL 8CH 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.2V ~ 5.5V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 35Mbps
Operating Temperature Range -40°C ~ 85°C (TA)
Features Power Supply Decoupling
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 785750-MAX3012EUP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3012
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3012EUP+ CAD Model

Description

Maxim Integrated MAX3012EUP+ Product Overview

The MAX3012EUP+ from Maxim Integrated is a robust and versatile low-power, quad, 10Mbps digital isolator designed to provide reliable signal isolation in a variety of digital communication applications. This high-performance component is engineered to deliver outstanding isolation capabilities, ensuring signal integrity even in harsh industrial environments.

Key Features

  • High-Speed Digital Isolation: The MAX3012EUP+ supports data rates up to 10Mbps, making it suitable for high-speed data transfer applications.
  • Quad-Channel Configuration: Equipped with four independent isolation channels, it provides flexibility in interfacing with multiple digital signals simultaneously.
  • Low Power Consumption: Its design focuses on energy efficiency, which is critical for power-sensitive applications.
  • Wide Supply Voltage Range: The device operates over a supply voltage range of 3.0V to 5.5V, accommodating various system power requirements.
  • High Electromagnetic Immunity: The MAX3012EUP+ boasts excellent immunity to electromagnetic interference, ensuring reliable operation in electrically noisy environments.

Applications

The MAX3012EUP+ is ideal for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Medical equipment
  • Isolated data communication
  • Instrumentation
  • Power supply management

Reliability and Safety

With its commitment to safety and reliability, the MAX3012EUP+ features built-in fail-safe high impedance outputs on power loss, providing additional protection for connected devices. Its robust isolation capability ensures that electronic systems remain protected from high-voltage spikes and surges that can occur in industrial settings.

Package and Compatibility

The MAX3012EUP+ is offered in a compact 16-pin TSSOP package, which allows for efficient use of board space without compromising performance. Its pin configuration and electrical characteristics are compatible with a wide range of microcontrollers and digital interface ICs, making it a versatile choice for designers looking to enhance the isolation in their circuits.

Overall, the MAX3012EUP+ from Maxim Integrated stands out as a reliable and efficient solution for ensuring signal integrity and isolation in complex electronic systems.

You May Also Be Interested in

ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2493 $51.7339
55+ $1.8456 $101.5080
84+ $1.7879 $150.1836
116+ $1.7302 $200.7032
150+ $1.6726 $250.8900
201+ $1.4996 $301.4196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess