EN
  • EN
  • DE

MAX3033ECUE+

Part No MAX3033ECUE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS-422 TRANSMIT QUAD 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 2Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 702834-MAX3033ECUE+
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX3033E
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX3033ECUE+ CAD Model

Description

Maxim Integrated's MAX3033ECUE+ Interface IC

The MAX3033ECUE+ from Maxim Integrated is a state-of-the-art interface integrated circuit designed to facilitate robust communication in digital systems. This high-performance IC is part of a family of quad RS-422/RS-485 transceivers, providing the necessary tools for high-speed data transmission over long distances and in electrically noisy environments.

Main Features

  • Interface Type: The MAX3033ECUE+ operates as a RS-422/RS-485 transceiver, making it suitable for serial data communication.
  • Data Rate: It supports data rates up to 250kbps, allowing for efficient data transfer without compromising on speed.
  • Supply Voltage: This IC operates within a supply voltage range of 3V to 3.6V, ensuring low power consumption and compatibility with various system designs.
  • Operating Temperature: With an industrial temperature range of -40°C to +85°C, it is reliable in a wide range of environmental conditions.
  • Package: The MAX3033ECUE+ comes in a TSSOP-16 package, providing a compact solution that is easy to integrate into existing and new designs.
  • ESD Protection: It is equipped with enhanced electrostatic discharge (ESD) protection, which safeguards the device against the damaging effects of static electricity.
  • Fail-Safe Receiver: The device features a fail-safe receiver that ensures a logic-high receiver output when the receiver inputs are open or shorted, which enhances the reliability of the communication.

Applications

The MAX3033ECUE+ is ideal for applications requiring reliable data transmission over long distances or in noisy environments. It is commonly used in:

  • Industrial control systems
  • Factory automation
  • Networked devices (such as servers and switches)
  • Telecommunications equipment
  • Security systems

With its robust design and advanced features, the MAX3033ECUE+ from Maxim Integrated is an excellent choice for designers looking to enhance their communication systems with a reliable and efficient transceiver IC.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2710 $58.8780
44+ $2.6842 $118.1048
67+ $2.5999 $174.1933
92+ $2.5167 $231.5364
119+ $2.4324 $289.4556
159+ $2.1806 $346.7154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess