EN
  • EN
  • DE

MAX306MJI

Part No MAX306MJI
Manufacturer Maxim Integrated
Description Precision, 16-Channel/Dual 8-Channel, High-Performance, CMOS Analog Multiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212869-MAX306MJI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX306MJI CAD Model

Description

Product Overview: MAX306MJI from Maxim Integrated

The MAX306MJI from Maxim Integrated is a precision, high-performance analog multiplexer that provides a single-chip solution for routing multiple analog signals to a common output. Designed for applications that require high-speed, low-leakage switching, the MAX306MJI is ideal for use in data acquisition systems, test equipment, and signal processing applications.

Key Features

  • Channel Configuration: The MAX306MJI offers a 16-channel single-ended configuration or an 8-channel differential configuration, providing versatility for various circuit designs.
  • Low On-Resistance: With on-resistance as low as 100 ohms, this multiplexer ensures minimal signal attenuation and distortion, maintaining signal integrity.
  • High-Speed Switching: The device features fast switching speeds, which allows for rapid signal routing and reduces the transition time between channels.
  • Low Leakage Current: The low off-leakage current helps to prevent unwanted signals from affecting the performance, making it suitable for precision applications.
  • Single Supply Operation: It can operate from a single +15V supply or dual ±15V supplies, providing flexibility in power supply design.
  • ESD Protection: The MAX306MJI includes electrostatic discharge (ESD) protection circuitry, enhancing its robustness and reliability in harsh environments.

Applications

The versatile nature of the MAX306MJI makes it an excellent choice for a wide range of applications. These include:

  • Data Acquisition Systems
  • Audio Signal Routing
  • Test and Measurement Equipment
  • Communication Systems
  • Process Control Systems

Package and Quality

The MAX306MJI is available in a robust 28-pin CERDIP package, ensuring durability and long-term reliability. Maxim Integrated is known for its commitment to quality, and this product is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, promising consistent performance across a wide temperature range.

For designers and engineers looking for a reliable, high-performance analog multiplexer, the MAX306MJI from Maxim Integrated is an exceptional choice that combines functionality with the assurance of quality.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $279.1251 $279.1251
2+ $250.2501 $500.5002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess