EN
  • EN
  • DE

MAX309CUE

Part No MAX309CUE
Manufacturer Maxim Integrated
Description Precision, 8-Channel/Dual 4-Channel, High-Performance, CMOS Analog Multiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212931-MAX309CUE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX309CUE CAD Model

Description

The MAX309CUE from Maxim Integrated is a high-performance, precision analog multiplexer (mux) designed to cater to a broad range of applications including data acquisition systems, process controls, and instrumentation. This device is a single, 8-channel multiplexer that allows multiple analog signals to be routed to a single output, making it a versatile choice for systems that require multiple input channels but have limited ADCs (analog-to-digital converters).

Key Features

  • Channel Configuration: The MAX309CUE features an 8-to-1 single-ended channel configuration, providing the flexibility to handle eight different analog signals through one multiplexer.
  • Low On-Resistance: With an on-resistance of just 100 ohms, this multiplexer ensures minimal signal attenuation, which is crucial for maintaining signal integrity in precision applications.
  • Single-Supply Operation: It operates on a single supply voltage ranging from +4.5V to +30V, or a dual supply of ±4.5V to ±20V, accommodating a wide array of system requirements.
  • Low Crosstalk and Off Leakage: The device boasts excellent isolation properties with low crosstalk between channels and minimal off leakage current, ensuring accurate and reliable signal switching.
  • ESD Protection: The inputs and outputs are protected against electrostatic discharge (ESD) events, enhancing the robustness of the device in harsh environments.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, which is critical for preventing damage to sensitive components and maintaining system integrity.

Applications

The MAX309CUE's versatility makes it suitable for a variety of applications, such as:

  • Test Equipment
  • Data Acquisition Systems
  • Audio Signal Routing
  • Communication Systems
  • Medical Instrumentation

Package and Availability

The MAX309CUE is available in a TSSOP-16 package, providing a compact footprint for space-constrained applications. Its industry-standard packaging ensures compatibility with a wide range of PCB designs and easy integration into existing systems. Check with authorized distributors for availability and pricing information.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess