EN
  • EN
  • DE

CD74HC151M

Part No CD74HC151M
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 8:1 16SOIC / Multiplexer 1 x 8:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Package Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC151
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CD74HC151MG4-ND,CD74HC151M-ND,CD74HC151ME4-ND,296-33027-5,CD74HC151MG4,CD74HC151ME4
Standard Package 40
Win Source Part Number 1028855-CD74HC151M
Ultra Librarian 3D Model Ultra Librarian CD74HC151M CAD Model

Description

CD74HC151M: An 8-Input Multiplexer from Texas Instruments

The CD74HC151M is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) 8-input multiplexer that is part of the 74HC series from Texas Instruments. This integrated circuit (IC) is designed to provide high-speed, low-power digital logic switching capabilities in a wide array of electronic applications. The CD74HC151M is characterized by its versatility and efficiency, making it an ideal choice for designers looking to implement complex data routing and decision-making circuits within their digital systems.

With its 8-input multiplexing functionality, the CD74HC151M allows one of the eight inputs to be selected and passed through to the output based on the state of the three binary select inputs. This selection process is controlled by the select pins S0, S1, and S2. Additionally, an enable input (E\) can be used to disable the output, effectively setting it to a high-impedance state, which is useful for implementing multiplexer trees or for interfacing with bus lines in digital systems.

The CD74HC151M operates over a broad voltage range from 2V to 6V, providing compatibility with TTL levels and the ability to interface with a variety of other logic families. This wide operating range also allows designers to use the device in both 3.3V and 5V systems. The IC's high noise immunity and low power consumption are hallmarks of the CMOS technology, ensuring reliable performance even in electrically noisy environments.

Encased in an SOIC-16 package, the CD74HC151M offers a compact footprint that is suitable for space-constrained applications. Its surface-mount design is optimized for automated assembly processes, making it a practical choice for mass-produced electronic products. The pin configuration and logical design of the CD74HC151M are standardized, which simplifies the design process and allows for easy integration into existing and new circuit designs.

Whether it's used in data multiplexing, signal gating, binary addressing, or other digital logic applications, the CD74HC151M from Texas Instruments stands out as a reliable and efficient solution for multiplexing needs. Its robust design and compatibility with modern manufacturing processes make it a go-to component for electronics engineers and designers around the globe.

You May Also Be Interested in

Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4229 $50.7480
290+ $0.3470 $100.6300
450+ $0.3362 $151.2900
615+ $0.3254 $200.1210
795+ $0.3145 $250.0275
1,065+ $0.2820 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess