EN
  • EN
  • DE

MAX262BENG+

Part No MAX262BENG+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 140KHZ SWITCHED 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 140kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 12.6V, ±2.37V ~ 6.3V
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number MAX262
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 702712-MAX262BENG+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX262BENG+ CAD Model

Description

Introducing the MAX262BENG+ Programmable Universal Filter

The MAX262BENG+ is a highly versatile and programmable universal filter from Maxim Integrated, designed to cater to a broad range of filtering applications. This advanced monolithic CMOS device features a switch-capacitor filter element which is user-configurable, allowing designers to easily implement a variety of filter types and responses.

Key Features

  • Programmable Filter Types: The MAX262BENG+ supports multiple filter configurations, including low-pass, high-pass, band-pass, and notch (band-stop) filters, providing flexibility for different applications.
  • Wide Frequency Range: With a clock frequency range of 0.01Hz to 100kHz, this filter can be used for audio processing, data communications, or any application requiring precise filter characteristics over a broad frequency spectrum.
  • High Precision: It boasts a low Total Harmonic Distortion (THD) of 0.01% and a dynamic range of 90dB, ensuring high-fidelity signal processing.
  • Easy to Use: The filter parameters can be set through external clock signals or by connecting resistors, making it simple to adjust the filter's characteristics without complex programming.
  • Dual Filter Channels: The device incorporates two independent filter channels, enabling the simultaneous processing of stereo audio signals or complex filtering tasks.

Applications

The MAX262BENG+ is ideal for a wide range of applications, including but not limited to:

  • Audio equipment such as equalizers, crossovers, and dynamic processors
  • Signal conditioning in data acquisition systems
  • Anti-aliasing filters for ADCs and reconstruction filters for DACs
  • Telecommunications systems requiring precise filter characteristics

Package and Reliability

This filter comes in a 24-pin DIP (Dual In-line Package) making it suitable for breadboards and prototyping as well as for permanent installations in completed products. The robust design of the MAX262BENG+ ensures reliable performance under varying conditions, making it a dependable choice for engineers and designers looking for a high-quality, programmable filter solution.

With the MAX262BENG+ from Maxim Integrated, you can achieve precise filter performance and flexibility in your electronic designs, enhancing the overall quality and functionality of your products.

You May Also Be Interested in

Maxim Integrated
IC FILTER 45KHZ BUTTER 8UMAX
Lowest to $3.4569
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Need more? Email Us
Analog Devices Inc.
IC VCM AF DRIVER 2.3V 1CH WLCSP / Filter IC Order
Lowest to $4.8972
Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
IC FILTER 300KHZ LOWPASS 20SOIC
Need more? Email Us
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Fairchild/ON Semiconductor
QUAD VIDEO CABLE DRIVER
Lowest to $1.4629

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.8092 $86.4276
5+ $23.6382 $118.1910
8+ $22.8990 $183.1920
11+ $22.1610 $243.7710
14+ $21.4218 $299.9052
19+ $19.2065 $364.9235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess