EN
  • EN
  • DE

MAX3161EEG+T

Part No MAX3161EEG+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702977-MAX3161EEG+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3161EEG+T CAD Model

Description

Product Overview: MAX3161EEG+T from Maxim Integrated

The MAX3161EEG+T is a versatile, high-performance interface integrated circuit (IC) from Maxim Integrated, designed to facilitate communication between serial and parallel interfaces in digital systems. This multi-protocol transceiver integrates a variety of functions into a single package, making it an ideal choice for applications that require reliable data transfer between different communication standards.

Built with Maxim's advanced technology, the MAX3161EEG+T supports RS-232, RS-485, and RS-422 protocols, offering a flexible solution for systems that need to interface with various types of equipment. The IC comes in a 24-pin QSOP package and is specified for the extended industrial temperature range, making it suitable for harsh environments.

Key Features

  • Multi-Protocol Support: The device is capable of operating in RS-232, RS-485, and RS-422 modes, providing designers with the flexibility to address multiple communication requirements with a single IC.
  • High Data Rates: It supports data rates up to 1Mbps for RS-485/RS-422 and up to 250kbps for RS-232, ensuring efficient data transmission for a wide range of applications.
  • Integrated ESD Protection: The MAX3161EEG+T comes with integrated electrostatic discharge (ESD) protection circuits, safeguarding the device against static electricity and enhancing system reliability.
  • Low Power Consumption: This transceiver operates with a low supply current, making it suitable for power-sensitive applications.
  • Flexible Power Supply: It is designed to work with a single +3.3V or +5V power supply, simplifying power management in mixed-voltage systems.

Applications

The MAX3161EEG+T is an excellent choice for a wide range of applications that require reliable data communication, including industrial control systems, point-of-sale (POS) terminals, network routers and switches, and medical equipment. Its robust design and multi-protocol support make it particularly well-suited for complex systems that interface with multiple types of devices.

Maxim Integrated's commitment to quality and performance is evident in the MAX3161EEG+T, providing designers with a high-quality, reliable solution for their serial and parallel communication needs.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $1.2904

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess