The MAX3170EAI from Maxim Integrated is a highly integrated, multi-protocol serial transceiver which is designed to meet the rigorous demands of industrial, networking, and telecommunications applications. This robust component provides a complete serial port (3 drivers and 5 receivers) that meets the EIA/TIA-232-F standards, making it suitable for a variety of serial communications protocols.
Key Features
- Multi-Protocol Interface: Supports EIA/TIA-232-F and others, providing flexibility for various communication standards.
- High Data Rate: Capable of operating at data rates up to 1Mbps, which is ideal for high-speed data communication requirements.
- Integrated Charge Pump: The onboard charge pump circuitry generates the necessary voltage levels for RS-232 communication from a single +5V supply, simplifying power supply design.
- Low Power Consumption: Designed for power-sensitive applications, it features a low-power shutdown mode that reduces power consumption when not in active use.
- Enhanced Electrostatic Discharge (ESD) Protection: Withstands ESD strikes up to ±15kV, providing robustness and reliability in harsh environments.
- Small Package Size: Available in a compact 28-pin SSOP package, making it suitable for space-constrained applications.
Applications
The MAX3170EAI is versatile and can be used in a range of applications, including:
- Industrial control and automation
- Point of sale (POS) systems
- Networking equipment such as routers and switches
- Data acquisition systems
- Telecommunications infrastructure
Quality and Reliability
Maxim Integrated is known for its commitment to quality and reliability, and the MAX3170EAI is no exception. It is built to meet the high standards expected in professional and industrial environments, ensuring dependable performance and longevity.