EN
  • EN
  • DE

MAX3171CAI-T

Part No MAX3171CAI-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829743-MAX3171CAI-T
Ultra Librarian 3D Model Ultra Librarian MAX3171CAI-T CAD Model

Description

The MAX3171CAI-T is a temperature sensor and thermal watchdog manufactured by Maxim Integrated. It is designed to monitor temperature and provide an alert if the temperature exceeds a programmable threshold.

Applications:

  • Server Monitoring: Protects critical server components from overheating.
  • Industrial Equipment: Monitors the temperature of motors, power supplies, and other equipment to prevent damage.
  • Automotive Systems: Monitors engine temperature and other critical temperatures to ensure safe operation.
  • Power Supplies: Protects power supplies from thermal overload.
  • Battery Management Systems: Monitors battery temperature to prevent overcharging and overheating.

Features:

  • Programmable Temperature Threshold: Allows users to set the temperature at which an alert is triggered.
  • Thermal Watchdog Function: Provides an alert if the temperature exceeds the threshold for a specified period.
  • Integrated Temperature Sensor: Measures temperature with high accuracy.
  • Small Package: Compact form factor allows for integration into space-constrained applications.
  • Open-Drain Output: Allows for easy interface with microcontrollers and other digital circuits.

Benefits:

  • Prevents Equipment Damage: Protects sensitive components from overheating.
  • Improves System Reliability: Reduces the risk of thermal failures.
  • Reduces Downtime: Prevents equipment failures that can lead to downtime.
  • Simplified System Design: Integrated temperature sensor and thermal watchdog function simplify system design.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered devices.

The MAX3171CAI-T integrates a temperature sensor, comparator, and timer into a single package. The temperature threshold and watchdog timeout period are programmable via external resistors. When the measured temperature exceeds the programmed threshold for longer than the timeout period, the open-drain output is asserted, providing an alert signal. The device typically operates over a wide supply voltage range. The specific accuracy of the temperature sensor is specified in the datasheet. Proper thermal contact between the device and the monitored component is essential for accurate temperature sensing.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7687 $75.0748
8+ $15.4000 $123.2000
12+ $14.9187 $179.0244
16+ $14.4375 $231.0000
21+ $13.9563 $293.0823
28+ $12.5125 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess