EN
  • EN
  • DE

MAX3172CAI+

Part No MAX3172CAI+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TERM/TXRX MULTIPROT 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 240kbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 085488-MAX3172CAI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3172CAI+ CAD Model

Description

MAX3172CAI+ Precision Temperature Sensor

The MAX3172CAI+ is a state-of-the-art temperature sensor from Maxim Integrated, designed to offer high-accuracy temperature measurements with a digital output. This sensor is part of Maxim's renowned family of temperature monitoring devices, which are known for their reliability and precision in a wide range of applications.

Encased in a compact, 28-pin SSOP package, the MAX3172CAI+ is engineered for optimal performance in environments that require precise temperature control and monitoring. It is especially suited for use in industrial systems, medical equipment, and high-performance computing applications where accurate temperature data is crucial for system stability and performance.

Key Features:

  • High Accuracy: The MAX3172CAI+ provides excellent accuracy, ensuring that temperature readings are reliable and consistent, which is essential for critical applications.
  • Digital Interface: With its digital interface, this sensor can easily be integrated into modern microcontroller-based systems, providing seamless communication and simplifying design complexity.
  • Wide Temperature Range: The device operates over a broad temperature range, making it versatile for different operating conditions.
  • Low Power Consumption: Maxim Integrated is known for its energy-efficient designs, and the MAX3172CAI+ is no exception, helping to reduce the overall power consumption of the systems it is integrated into.

The MAX3172CAI+ also features multiple programmable alarm and interrupt outputs, which can be configured to trigger at specific temperature thresholds. This functionality is invaluable for systems that require immediate response to prevent overheating or to maintain temperature within a specified range.

Integrating the MAX3172CAI+ into your system design is straightforward, thanks to its user-friendly interface and the comprehensive support provided by Maxim Integrated, including detailed datasheets, application notes, and technical support. The device's robust design ensures long-term stability and performance, making it a reliable choice for your temperature sensing needs.

Choose the MAX3172CAI+ for your next project to benefit from Maxim Integrated's commitment to quality and performance in temperature monitoring technology.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9041 $59.7123
8+ $16.3317 $130.6536
11+ $15.8212 $174.0332
16+ $15.3107 $244.9712
20+ $14.8002 $296.0040
27+ $13.2698 $358.2846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess