EN
  • EN
  • DE

MAX3207EAUT

Part No MAX3207EAUT
Manufacturer Maxim Integrated
Description Dual, Quad, and Hex High-Speed Differential ESD-Protection ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212976-MAX3207EAUT
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3207EAUT CAD Model

Description

Maxim Integrated MAX3207EAUT Overview

The MAX3207EAUT from Maxim Integrated is a highly integrated ESD-protection device designed to safeguard high-speed data lines from damaging electrostatic discharge (ESD) without compromising signal integrity. This compact and efficient solution is ideal for protecting sensitive components in portable electronics, such as smartphones, tablets, and laptops, as well as in various communication systems and industrial applications.

Key Features

  • ESD Protection: The MAX3207EAUT offers robust ESD protection that meets the IEC 61000-4-2 standard, ensuring that the device can withstand ESD strikes of ±15kV Contact and Air-Gap Discharge.
  • Low Capacitance: With low input capacitance, typically just 6pF, this device preserves signal integrity, making it suitable for protecting high-speed interfaces such as USB 2.0, HDMI, and LVDS.
  • Small Footprint: Housed in a tiny 6-pin SOT-23 package, the MAX3207EAUT is an excellent choice for space-constrained applications.
  • Low Leakage Current: The device features a low leakage current, typically less than 1µA, which minimizes power consumption and is beneficial for battery-powered devices.
  • Multi-Channel Protection: This component can protect up to two data lines simultaneously, providing a compact and efficient solution for multi-line protection.

Applications

The MAX3207EAUT's combination of features makes it well-suited for a variety of applications where data line protection is critical:

  • Portable Consumer Electronics
  • USB 2.0 Power and Data Line Protection
  • HDMI and DisplayPort Interfaces
  • Mobile Handsets and Accessories
  • Notebook Computers
  • Set-Top Boxes
  • Industrial Control Interfaces

With the MAX3207EAUT, designers can ensure the longevity and reliability of their products by mitigating the risks posed by ESD events. Maxim Integrated's commitment to quality and performance is reflected in this device, providing a high level of protection for sensitive electronics without compromising on design space or power efficiency.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0933 $50.2392
59+ $1.7176 $101.3384
91+ $1.6640 $151.4240
125+ $1.6103 $201.2875
161+ $1.5566 $250.6126
215+ $1.3956 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,707 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess