EN
  • EN
  • DE

MAX3221BCUE

Part No MAX3221BCUE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703019-MAX3221BCUE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3221BCUE CAD Model

Description

Maxim Integrated MAX3221BCUE - RS-232 Transceiver with AutoShutdown

The MAX3221BCUE from Maxim Integrated is a high-quality RS-232 transceiver designed for applications that require a reliable interface for serial communication. This integrated circuit is particularly suited for battery-powered devices, portable applications, and smart peripherals, thanks to its AutoShutdown™ feature that significantly reduces power consumption when not in use.

Encased in a 16-pin TSSOP package, the MAX3221BCUE operates from a single +3.0V to +5.5V power supply, making it versatile for various system design requirements. It is capable of achieving data rates up to 250kbps, ensuring efficient and fast data transmission for your serial communication needs.

One of the standout features of the MAX3221BCUE is its AutoShutdown functionality. When the device does not sense a valid signal transition on the receiver input for 30 seconds, it automatically enters a low-power shutdown mode, reducing the supply current to a mere 1µA. This feature is essential for power-sensitive applications, as it helps to extend the life of battery-operated devices by conserving power when the interface is not active.

In addition to its power-saving capabilities, the MAX3221BCUE also offers a 1µA low-current shutdown mode which can be entered manually. This provides additional flexibility for power management in systems where conserving energy is paramount.

The transceiver includes one driver and one receiver, with the driver maintaining a ±6V output level, ensuring compatibility with older RS-232 devices. The receiver can handle up to ±25V input levels, offering robust protection against line-voltage spikes and other electrical disturbances that can occur in challenging industrial environments.

For further reliability, the MAX3221BCUE integrates an electrostatic discharge (ESD) protection circuitry, which exceeds ±15kV using the Human Body Model, safeguarding the device from potential damage due to static electricity.

Overall, the MAX3221BCUE from Maxim Integrated is an exceptional choice for designers looking for a compact, energy-efficient RS-232 transceiver with robust features for secure and reliable serial communication in their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess