EN
  • EN
  • DE

MAX3221CUE

Part No MAX3221CUE
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC TXRX RS-232 W/SHTDWN 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 300mV
Data Rate 235Kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 089093-MAX3221CUE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3221CUE CAD Model

Description

The MAX3221CUE is a high-quality integrated circuit from Maxim Integrated, designed to facilitate serial communication in a variety of electronic applications. This particular IC is a single transmitter/single receiver RS-232 and V.28 transceiver which operates from a single 3.0V to 5.5V power supply, making it highly versatile for use in portable and power-sensitive devices.

Key Features

  • Low-Voltage Operation: The device operates efficiently across a voltage range from 3.0V to 5.5V, which is ideal for battery-operated and portable applications.
  • Low-Power Consumption: It features a low-power shutdown mode that reduces power consumption and extends battery life in portable systems.
  • AutoShutdown Plus™ Feature: The MAX3221CUE includes Maxim's unique AutoShutdown Plus feature, which automatically enters a low power shutdown state when the RS-232 cable is disconnected or the connected peripherals are turned off.
  • High Data Rate: The device supports data rates up to 250kbps, making it suitable for high-speed serial communication.
  • Integrated Charge Pump: The on-chip charge pump circuitry generates the necessary RS-232 voltage levels (+/-10V) from a single low-voltage supply, eliminating the need for multiple power sources.
  • ESD Protection: The transceiver includes integrated electrostatic discharge (ESD) protection circuitry, which protects against ESD events exceeding ±15kV using the Human Body Model (HBM).

Applications

The MAX3221CUE is designed for applications that require reliable data transmission and reception under varying voltage conditions. It is commonly used in:

  • Portable Computing Devices
  • Battery-Powered Equipment
  • Handheld Equipment
  • Data Cable Extensions
  • Point-of-Sale Systems

Package Information

The MAX3221CUE comes in a 16-pin TSSOP (Thin Shrink Small Outline Package) which is conducive for space-saving designs. Its compact form factor and the surface-mount package make it an excellent choice for modern, compact electronic assemblies.

Ordering Information

For ordering, the product is available under the part number MAX3221CUE. Additional options may be available for bulk orders or specific industrial requirements. It is recommended to consult the manufacturer's datasheets and product guides for detailed specifications and application notes.

You May Also Be Interested in

Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Intel
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Omron
Need more? Email Us
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $4.7447
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3336 $58.3400
61+ $1.9148 $116.8028
94+ $1.8549 $174.3606
129+ $1.7951 $231.5679
167+ $1.7353 $289.7951
223+ $1.5558 $346.9434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,850 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess