EN
  • EN
  • DE

TEA1731LTS

Part No TEA1731LTS
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description GreenChip SMPS control IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266623-TEA1731LTS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1731LTS CAD Model

Description

The TEA1731LTS is a highly integrated switching regulator from NXP Semiconductors, designed to deliver efficiency and versatility in a compact package. This low-power SMPS (Switched Mode Power Supply) controller is perfect for cost-effective power solutions, making it an ideal choice for a wide range of applications such as standby power supplies, auxiliary supplies, or any application where a reliable and efficient power source is needed.

Key Features

  • Low Standby Power: The TEA1731LTS is optimized for low standby power, making it particularly suitable for applications that require high efficiency at low power levels.
  • GreenChip Technology: Incorporating NXP's GreenChip technology, the TEA1731LTS is designed to achieve excellent energy efficiency, reducing the environmental impact of electronic devices.
  • Integrated Protection Features: It offers a range of built-in protection features, including OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring the longevity and reliability of both the regulator and the end application.
  • Wide Supply Voltage Range: The device supports a broad input voltage range, accommodating various power sources and making it flexible for global applications.
  • Frequency Jittering: The inclusion of frequency jittering reduces EMI emissions, simplifying compliance with electromagnetic compatibility (EMC) regulations.

Applications

The TEA1731LTS is versatile enough to be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Standby and Auxiliary Power Supplies
  • Set-Top Boxes
  • Networking Devices
  • Office Equipment

Technical Specifications

The TEA1731LTS operates in a fixed frequency mode with the possibility to be used in a variety of converter topologies, such as buck, buck-boost, and flyback. Its compact SOT-23-6 package enables designers to create space-efficient designs without compromising on power capability or efficiency.

Conclusion

The TEA1731LTS from NXP Semiconductors is a testament to the company's commitment to delivering high-quality, efficient, and flexible power management solutions. Its combination of low standby power consumption, integrated protection features, and compliance with green standards makes it a smart choice for designers looking to create eco-friendly and energy-efficient electronic products.

You May Also Be Interested in

Intersil Corporation
Lowest to $5.0142
Renesas Electronics America
Lowest to $105.8176
Qualcomm
Need more? Email Us
Spansion
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Maxim Integrated
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Panasonic
Lowest to $26.8133

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7647 $52.7058
33+ $3.0890 $101.9370
51+ $2.9925 $152.6175
70+ $2.8960 $202.7200
90+ $2.7994 $251.9460
120+ $2.5098 $301.1760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess