EN
  • EN
  • DE

44JR200KLFT7

Part No 44JR200KLFT7
Manufacturer TT Electronics
Catalog Trimmer Potentiometers
Description 4mm Square Multiturn Surface Mount Cermet Trimming Potentiometer | TRIMMER 200K OHM 0.25W GW SIDE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Potentiometers, Variable Resistors
Manufacturer TT Electronics/BI
Packaging Tape and Reel
Resistance 200 kOhms
Power (W) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 9
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting Style SMD
Termination Style Gull Wing
Parts Dimension Rectangular - 0.198" x 0.190" Face x 0.147" H (5.03mm x 4.83mm x 3.73mm)
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1128726-44JR200KLFT7
Manufacturer Homepage www.bitechnologies.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 44JR200KLFT7 CAD Model

Description

The TT Electronics/BI 1128726-44JR200KLFT7 is a side-adjustment potentiometer with 9 turns and a resistance of 200 kOhms.

  • Type: Side-adjustment potentiometer
  • Turns: 9
  • Resistance: 200 kOhms
  • Tolerance: ±10%
  • Temperature Coefficient: ±100ppm/°C
  • Resistive Material: Cermet
  • Mounting: Tape and reel
  • Termination Style: Gull-wing
  • Power: 0.25W, 1/4W
  • Dimension: 0.198 inches x 0.190 inches face x 0.147 inches H (5.03mm x 4.83mm x 3.73mm)
  • Supply and Demand Status: Balanced
  • Packaging: Reel
  • Manufacturer Pack Quantity: 500
  • MSL Level: 1 (Unlimited)
  • Manufacturer: TT Electronics/BI

You May Also Be Interested in

Vishay
TRIMMER 2K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 0.25W GW SIDE ADJ
Need more? Email Us
Vishay
TRIMMER 10 OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 500KOHM 0.25W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 2K OHM 0.75W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.25W GW TOP ADJ
Need more? Email Us
Bourns Inc.
TRIMMER 200K OHM 0.5W GW SIDE
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN TOP
Lowest to $4.2423
Vishay
TRIMMER 1K OHM 0.5W PC PIN TOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8190 $57.8280
30+ $3.9542 $118.6260
46+ $3.8306 $176.2076
63+ $3.7070 $233.5410
81+ $3.5834 $290.2554
108+ $3.2127 $346.9716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess