EN
  • EN
  • DE

MAX3225EEAP-T

Part No MAX3225EEAP-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829753-MAX3225EEAP-T
Ultra Librarian 3D Model Ultra Librarian MAX3225EEAP-T CAD Model

Description

The MAX3225EEAP-T is a feature-packed RS-232 transceiver from Maxim Integrated designed to meet the needs of high-speed communication while maintaining low power consumption. This integrated circuit is specifically engineered to operate in environments where power efficiency and advanced power management are crucial.

Key Features

  • High-Speed Interface: With a data rate of up to 1Mbps, the MAX3225EEAP-T can handle high-speed serial data communication efficiently, making it suitable for modern applications that require fast data transfer.
  • Low Power Consumption: It operates from a single +3.0V to +5.5V power supply, ensuring minimal power usage without compromising performance.
  • AutoShutdown Plus™ Technology: This feature allows the device to enter a low-power shutdown mode when not in use, reducing the supply current to 1µA, thereby extending battery life in portable applications.
  • Enhanced ESD Protection: The transceiver is equipped with ±15kV ESD protection on transmitter outputs and receiver inputs, which safeguards the device against electrostatic discharge events.

Applications

The MAX3225EEAP-T is versatile and can be used in a wide range of applications, including:

  • Battery-Powered Equipment
  • Notebooks, Laptops, and Palmtops
  • Peripherals
  • Handheld Equipment

Package and Quality

Maxim Integrated packages the MAX3225EEAP-T in a 20-pin SSOP, providing a compact solution that is suitable for space-constrained applications. The device is designed with Maxim's commitment to quality and reliability, ensuring stable operation across various conditions.

Conclusion

In summary, the MAX3225EEAP-T from Maxim Integrated is an ideal choice for designers who require a high-speed RS-232 transceiver that does not compromise on power efficiency. With its advanced features such as AutoShutdown Plus™ and robust ESD protection, it stands out as a reliable and energy-efficient solution for a multitude of serial communication applications.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8382 $54.7056
16+ $6.3971 $102.3536
25+ $6.1765 $154.4125
35+ $5.7353 $200.7355
46+ $5.5147 $253.6762
57+ $5.2941 $301.7637
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,360 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess