EN
  • EN
  • DE

PDTC143ZT

Part No PDTC143ZT
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 250MW TO236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 4.7k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 100 @ 10mA, 5V
Max Vce (sat) 100mV @ 250μA, 5mA
Collector Cut-off Current(Max) 1μA
Frequency - Transition 230MHz
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 095906-PDTC143ZT
Family Name PDTC143ZT
Introduction Date May 19, 1998
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PDTC143ZT CAD Model

Description

Introducing the NXP PDTC143ZT Transistor

The NXP PDTC143ZT is a high-performance, surface-mounted NPN resistor-equipped transistor (RET) that is designed to simplify circuit design and minimize component count in a wide range of applications. This versatile transistor is a perfect choice for switching and amplification purposes, particularly in situations where space is at a premium and efficiency is a priority.

Encased in a compact SOT23 plastic package, the PDTC143ZT is engineered for optimal thermal performance and reliability. The device features a built-in bias resistor network, which consists of a series base resistor and a base-emitter resistor. This integrated resistor configuration not only simplifies circuit layout but also ensures consistent performance and reduces manufacturing variability.

Key Features of the PDTC143ZT:

  • Integrated Resistors: Comes with a 4.7 kΩ base resistor and a 47 kΩ base-emitter resistor, providing the necessary biasing without the need for external components.
  • High Current Gain: Boasts a high current gain (hFE) which ensures efficient current amplification in the circuit.
  • Low Power Dissipation: With a maximum power dissipation of 250 mW, it is suitable for low-power applications, helping to maintain energy efficiency.
  • Wide Operating Temperature Range: Operates effectively across a temperature range of -55°C to +150°C, making it suitable for industrial-grade applications.
  • Lead-Free and RoHS Compliant: Meets current environmental standards, reducing the ecological footprint of electronic components.

The NXP PDTC143ZT is ideal for use in digital applications, including logic level translators, interface circuits, and driver circuits. Its ease of integration makes it a go-to solution for designers looking to streamline their PCB layouts. Whether you're working on consumer electronics, automotive systems, or industrial controls, the PDTC143ZT offers a reliable and space-efficient solution for your transistor needs.

By choosing the NXP PDTC143ZT, you are opting for a component that delivers consistent performance, simplifies design complexity, and adheres to environmental standards, all while maintaining a small footprint on your circuit board.

You May Also Be Interested in

ON Semiconductor
TRANS PREBIAS NPN 50V SOT723 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 260 mW Surface Mount SOT-723
Lowest to $0.0477
Panasonic
TRANS PREBIAS PNP 200MW MINI3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 mW Surface Mount MINI3-G3-B
Lowest to $0.0815
ON Semiconductor
TRANS PREBIAS PNP 50V SOT23-3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 246 mW Surface Mount SOT-23-3 (TO-236)
Lowest to $0.0162
Rohm Semiconductor
NPN 100MA 50V DIGITAL TRANSISTOR
Lowest to $0.0388
Diodes Incorporated
PREBIAS TRANSISTOR SOT23 T&R 3K
Lowest to $1.4553
Panasonic
TRANS PREBIAS PNP 200MW MINI3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 500 mA 200 mW Surface Mount MINI3-G3-B
Lowest to $0.1259
Rohm Semiconductor
PNP -100MA -50V DIGITAL TRANSIST / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount SST3
Need more? Email Us
ON Semiconductor
TRANS NPN 50V BIPOLAR SOT723 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 260 mW Surface Mount SOT-723
Lowest to $0.2496
Toshiba Semiconductor and Storage
AUTO AEC-Q TR PNP BRT, Q1BSR=4.7 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 MHz 100 mW Surface Mount SC-70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0590 $50.1500
1,810+ $0.0553 $100.0930
2,810+ $0.0534 $150.0540
4,025+ $0.0497 $200.0425
5,235+ $0.0478 $250.2330
6,540+ $0.0459 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess