EN
  • EN
  • DE

MAX322CPA+

Part No MAX322CPA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Dual SPST 8-Pin PDIP N / IC SWITCH DUAL SPST 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO/NC
Number of Circuits 2
On-State Resistance (Maximum) 35 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Dual Voltage Supply ±2.7 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 150ns, 100ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 785900-MAX322CPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX322
Introduction Date December 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX322CPA+ CAD Model

Description

Product Overview: MAX322CPA+ from Maxim Integrated

The MAX322CPA+ is a high-performance, precision analog switch from Maxim Integrated that offers a combination of low on-resistance and low off-leakage current, making it an ideal choice for a variety of applications. This device is part of the MAX322 series, which are designed to provide optimal solutions for analog signal switching requirements.

Key Features

  • Low On-Resistance: The MAX322CPA+ features a low on-resistance, typically 100 ohms, which minimizes signal attenuation and ensures excellent signal integrity.
  • Low Leakage: With a low off-leakage current, this switch prevents unwanted signal feedthrough when in the off-state, ensuring high accuracy in your circuit's performance.
  • Single-Supply Operation: This device is capable of operating from a single +5V supply, simplifying power supply requirements and making it suitable for battery-powered applications.
  • Dual-Switch Configuration: The MAX322CPA+ includes two normally open (NO) SPST (Single Pole, Single Throw) switches, providing flexibility in signal routing within a circuit.
  • ESD Protection: It features built-in electrostatic discharge (ESD) protection, safeguarding the device from potential damage due to static electricity.
  • TTL/CMOS-Compatible: The logic inputs are compatible with both TTL and CMOS levels, allowing for easy integration into a wide range of digital systems.
  • Package: The MAX322CPA+ is offered in a compact 8-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards (PCBs).

Applications

The MAX322CPA+ is versatile and can be used in various applications such as:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Portable Battery-Powered Devices

Maxim Integrated's commitment to high-quality and reliable components is reflected in the MAX322CPA+, making it a top choice for designers who require efficient and accurate switching capabilities in their electronic designs. Whether you are working on professional audio equipment, precision data systems, or portable consumer devices, the MAX322CPA+ offers the performance and reliability needed to achieve optimal results.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess