EN
  • EN
  • DE

MAX322CSA+

Part No MAX322CSA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 2
Max On Resistance 35 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Dual Supply Voltage(V±) ±2.7 V to 8 V
Max Switch Time (Ton,Toff) 150ns, 100ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 100pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1067499-MAX322CSA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX322CSA+ CAD Model

Description

Product Overview: MAX322CSA+ from Maxim Integrated

The MAX322CSA+ is a high-performance, precision analog switch integrated circuit (IC) designed and manufactured by Maxim Integrated. This versatile component is engineered to deliver exceptional signal integrity with low on-resistance and high off-isolation, making it an excellent choice for a variety of applications that require efficient and reliable switching of analog signals.

Key Features

  • Low On-Resistance: The MAX322CSA+ boasts a low on-resistance (typically 100 ohms), ensuring minimal signal distortion and power loss during operation.
  • Single-Supply Operation: This analog switch operates from a single +5V supply, simplifying the power design and making it suitable for battery-powered and portable devices.
  • Dual SPST Configuration: It features a dual single-pole, single-throw (SPST) configuration, providing two independent switch elements that can be controlled separately for flexible signal routing.
  • High Off-Isolation: With high off-isolation, the MAX322CSA+ minimizes crosstalk between channels when the switch is in the off state, preserving signal integrity.
  • Low Power Consumption: Designed for power-sensitive applications, it has a low power consumption, which extends battery life in portable devices.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, safeguarding it against damage from static electricity.
  • Broad Operating Temperature Range: It is capable of operating across a wide temperature range from -40°C to +85°C, making it suitable for industrial environments.

Applications

The MAX322CSA+ is ideal for a range of applications, including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Portable Instruments
  • Sample and Hold Circuits
  • Test Equipment

With its compact SO-8 package, the MAX322CSA+ is designed to occupy minimal space on a printed circuit board (PCB), while offering the robust performance expected from Maxim Integrated products. Whether you're designing consumer electronics, medical devices, or industrial control systems, the MAX322CSA+ provides a reliable solution for your analog signal switching needs.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess