EN
  • EN
  • DE

MAX3232CSE+T

Part No MAX3232CSE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 LP 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 235Kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 021502-MAX3232CSE+T
Family Name MAX3232
Introduction Date March 01, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX3232CSE+T CAD Model

Description

MAX3232CSE+T RS-232 Transceiver by Maxim Integrated

The MAX3232CSE+T from Maxim Integrated is a high-quality RS-232 transceiver designed to facilitate serial communication in a wide range of applications. This integrated circuit (IC) is specifically engineered to convert signals between RS-232 and TTL/CMOS levels, providing a reliable interface for data exchange between devices.

Key Features:

  • Interface Type: The MAX3232CSE+T is designed for RS-232 communication, ensuring compatibility with a broad range of serial devices.
  • Supply Voltage Range: This transceiver operates at a single +3.0V to +5.5V power supply, making it versatile for use in both 3.3V and 5V systems.
  • Low-Power Consumption: It features a low-power shutdown mode that reduces power consumption, making it ideal for battery-powered or power-sensitive applications.
  • Data Rate: It supports data rates up to 120 kbps, ensuring efficient data transfer for most serial communication needs.
  • Electrostatic Discharge (ESD) Protection: The device includes built-in ESD protection of ±15kV using the Human Body Model (HBM), safeguarding the IC from electrostatic discharges during handling and operation.
  • Number of Drivers/Receivers: The MAX3232CSE+T provides two drivers and two receivers, accommodating full-duplex communication.
  • Package Type: It is offered in a 16-pin Narrow SO package, which is suitable for space-constrained applications.
  • Temperature Range: The operating temperature range of the device is from -40°C to +85°C, ensuring reliability across various environmental conditions.

The MAX3232CSE+T is an ideal solution for applications that require a reliable and robust serial interface. Its compatibility with both 3.3V and 5V logic levels, along with its low-power consumption and high ESD protection, make it a versatile choice for designers. Whether you are working on portable or fixed equipment, the MAX3232CSE+T provides the performance and reliability expected from a leading manufacturer like Maxim Integrated.

With its ease of integration and proven track record, the MAX3232CSE+T is a go-to component for engineers looking to implement RS-232 communication in their designs, from industrial control systems to consumer electronics and beyond.

You May Also Be Interested in

Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3694 $54.7760
90+ $1.1237 $101.1330
140+ $1.0885 $152.3900
190+ $1.0534 $200.1460
250+ $1.0183 $254.5750
330+ $0.9130 $301.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess