EN
  • EN
  • DE

MAX3235EEPP

Part No MAX3235EEPP
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description ±15kV ESD-Protected, 1μA, 250kbps, 3.3V/5V, Dual RS-232 Transceivers with Internal Capacitors | IC TXRX RS232 DUAL 250KBPS 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number MAX3235
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1213088-MAX3235EEPP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3235EEPP CAD Model

Description

Maxim Integrated MAX3235EEPP Overview

The MAX3235EEPP from Maxim Integrated is a high-performance, 3.0V to 5.5V, 2µA, 2Tx/2Rx, RS-232 Transceiver with ±15kV ESD-Protected I/O and Logic Pins. This transceiver is designed to provide a reliable interface between a TTL or CMOS logic and the RS-232 standard, which is commonly used for serial communication in a variety of devices and systems.

Key Features

  • Wide Voltage Range: The device operates across a wide voltage range from 3.0V to 5.5V, making it suitable for various applications and compatible with many microcontrollers and systems.
  • Low Power Consumption: The MAX3235EEPP features a low-power shutdown mode that reduces power consumption to just 2µA, ideal for battery-operated or power-sensitive applications.
  • ESD Protection: It offers ±15kV ESD protection on I/O and logic pins, providing robust protection against electrostatic discharge events, enhancing the reliability and longevity of the device.
  • Dual Transmitter/Receiver: The device includes 2 transmitters and 2 receivers, allowing for full-duplex communication and making it versatile for various serial data exchange scenarios.
  • Automatic Power-Down: The MAX3235EEPP features an automatic power-down function that reduces power consumption when not in use, without the need for external control.

Applications

  • Notebooks, PDAs, and Palmtop PCs
  • Battery-Powered Equipment
  • Handheld Equipment
  • Peripherals
  • Data Cables

The Maxim Integrated MAX3235EEPP is an ideal choice for designers looking for a robust and efficient RS-232 transceiver. Its combination of low-power operation, high ESD protection, and full-duplex communication capability make it a versatile component for a wide range of applications. Whether it's for portable devices or stationary systems requiring reliable serial communication, the MAX3235EEPP provides a compact and durable solution that meets the rigorous standards of today's electronic environment.

For detailed specifications, application circuits, and additional information, designers should consult the MAX3235EEPP datasheet available on the Maxim Integrated website or through authorized distributors.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3971 $61.9855
12+ $10.1720 $122.0640
18+ $9.8542 $177.3756
25+ $9.5363 $238.4075
32+ $9.2184 $294.9888
42+ $8.2647 $347.1174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess