EN
  • EN
  • DE

MAX3245EWI

Part No MAX3245EWI
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 1μA Supply Current, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers with AutoShutdown Plus | IC TXRX RS232 1MBPS SHTDN 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SO
Family Part Number MAX3245
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213136-MAX3245EWI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3245EWI CAD Model

Description

Maxim Integrated's MAX3245EWI: Robust RS-232 Transceiver

The MAX3245EWI from Maxim Integrated is a high-performance, 3V-powered RS-232 transceiver specifically designed to operate with a supply voltage range of 2.7V to 5.5V, making it ideal for portable and space-constrained applications. This transceiver is capable of achieving data rates up to 1Mbps, which is significantly higher than the standard 120kbps speed for RS-232 communication, thus providing a faster and more efficient data transfer experience.

One of the key features of the MAX3245EWI is its integrated Electrostatic Discharge (ESD) protection circuitry, which provides ±15kV ESD protection on transmitter outputs and receiver inputs (RS-232 pins), ensuring robust protection against static electricity and other voltage spikes that can otherwise damage the device. This makes it particularly suitable for use in environments where ESD events are common, such as industrial settings.

The device comes in a wide operating temperature range of -40°C to +85°C, allowing it to function reliably in extreme conditions. It also features a low-dropout transmitter output stage, enabling true RS-232 performance from a 3.0V to 5.5V supply with a dual charge pump. The charge pump requires only four small 0.1µF capacitors for operation, which reduces the overall footprint and component cost.

The MAX3245EWI supports a 3-driver/5-receiver configuration, which means it can drive up to three RS-232 lines and receive from up to five lines, offering flexibility in interfacing multiple peripherals. The receivers remain active even when the device is powered down, allowing for wake-up on ring functionality, which is crucial for battery-powered applications such as laptops and PDAs.

Furthermore, the device features a proprietary low-dropout transmitter output stage and an on-chip voltage doubler/inverter to save board space. To conserve power, the MAX3245EWI includes a shutdown mode that reduces the supply current to 1µA, making it an excellent choice for battery-operated equipment.

In summary, the MAX3245EWI from Maxim Integrated is a versatile, high-speed RS-232 transceiver that offers robust protection, low power consumption, and high integration, ideal for a wide range of applications in the industrial, telecommunications, and consumer electronics sectors.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess