EN
  • EN
  • DE

MBRF10100CTG

Part No MBRF10100CTG
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TO-220F
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 732462-MBRF10100CTG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRF10100CTG CAD Model

Description

ON Semiconductor MBRF10100CTG - Schottky Barrier Rectifier

The MBRF10100CTG is a state-of-the-art Schottky Barrier Rectifier designed by ON Semiconductor, renowned for its high-efficiency and reliability in power conversion applications. This robust rectifier is ideal for use in low-voltage, high-frequency inverters, free-wheeling, and polarity protection applications.

Key Features:

  • High Forward Surge Capability: With a peak forward surge current of 150A, the MBRF10100CTG is capable of handling high surge events, making it suitable for applications that experience transient overcurrent conditions.
  • Low Power Loss: The device features low forward voltage drop and low power loss, which enhances system efficiency, especially in applications where power conservation is critical.
  • High Temperature Operation: Engineered to operate effectively at high temperatures, this rectifier can withstand a junction temperature range from -65°C to 150°C, ensuring reliability in harsh environments.
  • Guard-Ring for Stress Protection: The inclusion of a guard-ring enhances the device's capability to withstand voltage spikes and transients, providing additional protection against stress-induced failures.
  • RoHS Compliant: The MBRF10100CTG is compliant with the RoHS directive, which means it does not contain hazardous substances, making it environmentally friendly and suitable for use in green products.

Product Specifications:

The device features a repetitive peak reverse voltage of 100V and an average rectified forward current of 10A at TL (lead temperature) of 110°C. The MBRF10100CTG comes in a TO-220 FullPak package, which eliminates the need for additional insulating hardware and provides an isolated mounting base with improved thermal conduction properties.

Applications:

ON Semiconductor's MBRF10100CTG is versatile and can be used across a wide range of applications. It is particularly well-suited for switching power supplies, converters, free-wheeling diodes, and reverse battery protection. Its high efficiency and thermal stability make it a preferred choice for designers looking to optimize performance in their power management systems.

Whether you're designing a power supply unit for consumer electronics or industrial systems, the MBRF10100CTG offers the performance and reliability that ON Semiconductor is known for, ensuring your applications run smoothly and efficiently.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess