EN
  • EN
  • DE

M24SR64-YDW6T/2

Part No M24SR64-YDW6T/2
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, NFC
Interface I²C
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number M24SR64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373316-M24SR64-YDW6T/2
Ultra Librarian 3D Model Ultra Librarian M24SR64-YDW6T/2 CAD Model

Description

STMicroelectronics M24SR64-YDW6T/2 NFC/RFID Tag

The M24SR64-YDW6T/2 is a dynamic NFC/RFID tag IC with a dual interface from STMicroelectronics, designed to deliver a flexible and cost-effective solution for near field communication. This product is a part of the M24SR series, which is renowned for its ability to provide wireless communication using the NFC technology that is compatible with ISO14443 Type A and NFC Forum Type 4 Tag standards.

With a generous 64-kilobyte EEPROM memory, the M24SR64-YDW6T/2 offers ample space for user data storage, making it ideal for a wide range of applications such as consumer electronics, device configuration, product authentication, and smart advertising. The EEPROM memory can be accessed either through a high-speed I2C interface or an RF link accessible by any NFC-enabled phone or reader, providing great flexibility and ease of use.

This dynamic tag supports a variety of NFC operations, including read, write, and fast transfer modes, and it comes with an energy harvesting feature. This feature allows the tag to power external components with the energy scavenged from the RF field, thus enabling battery-less solutions. Additionally, the M24SR64-YDW6T/2 incorporates an analog front end and an integrated data management system with a hardware-based NFC protocol, ensuring reliable communication and data integrity.

The tag is packaged in a compact, 8-contact UFDFPN package, making it suitable for various form factors and designs. Its robust design guarantees a high level of endurance with a write cycle endurance of 1 million cycles and a data retention of 200 years, ensuring the longevity and reliability of the data stored.

STMicroelectronics has also taken security into account, providing features such as a 7-byte unique identifier (UID), a 128-bit password protection to prevent unauthorized access, and a TruST25 digital signature, which ensures the authenticity of the tag.

In summary, the M24SR64-YDW6T/2 is a versatile NFC/RFID tag IC that offers a blend of size, memory capacity, and security features, making it an excellent choice for developers looking to incorporate NFC functionality into their products.

You May Also Be Interested in

NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 682 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess