EN
  • EN
  • DE

MAX32555-LND+

Part No MAX32555-LND+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 121CTBGA / ARM? Cortex?-M3 DeepCover? Microcontroller IC 32-Bit Single-Core 60MHz 512KB (512K x 8) FLASH 121-CTBGA (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series DeepCover®
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals DMA, LCD, PWM, WDT
Number of I/O 70
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 3.3V
Data Converters A/D 6x10b; D/A 1x8b
Oscillator Type Internal
Mounting Type Surface Mount
Package / Case 121-LFBGA
Supplier Device Package 121-CTBGA (8x8)
Base Product Number MAX32555
Standard Package 349 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 703104-MAX32555-LND+
Ultra Librarian 3D Model Ultra Librarian MAX32555-LND+ CAD Model

Description

Maxim Integrated MAX32555-LND+ Overview

The MAX32555-LND+, a cutting-edge product from Maxim Integrated, is a highly integrated secure microcontroller designed to provide robust security solutions for various applications. This powerful device is built to safeguard sensitive data and ensure secure transactions, making it an ideal choice for industries that require high levels of security, such as banking, identity verification, and secure access control.

Key Features

  • Advanced Security: The MAX32555-LND+ is equipped with a range of security features including secure boot, hardware-based cryptographic accelerators, a true random number generator (TRNG), and multiple physical security mechanisms to prevent tampering and unauthorized access.
  • High Performance: With a high-speed ARM Cortex-M3 processor core, this microcontroller delivers exceptional computational power, enabling efficient processing of cryptographic algorithms and fast execution of applications.
  • Flexible Communication: The device supports multiple communication interfaces, including SPI, I2C, and USB, providing versatility in connecting with other components and systems.
  • Large Memory Capacity: It boasts an ample memory space with integrated flash and RAM, allowing for the storage and execution of complex applications and secure algorithms.
  • Low Power Consumption: Designed for efficiency, the MAX32555-LND+ operates with minimal power, making it suitable for battery-powered or energy-conscious applications.

Applications

The MAX32555-LND+ is designed for deployment in a variety of security-sensitive applications. These include:

  • Point-of-Sale (POS) terminals
  • ATMs and banking systems
  • Secure identity verification systems
  • Access control systems
  • Internet of Things (IoT) security

Quality and Reliability

Maxim Integrated is known for their commitment to quality and reliability, and the MAX32555-LND+ is no exception. This product is manufactured to meet the highest industry standards, ensuring long-term reliability and performance in critical security applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess