EN
  • EN
  • DE

MAX3262CAG

Part No MAX3262CAG
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Limiting Amp Single 6V 24-Pin SSOP / IC AMP HS LIMITING 1GBPS 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General
Number of Circuits 1
-3db Bandwidth 810MHz
Operating Supply Current 60mA
Dual Supply Voltage (±) 5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 785921-MAX3262CAG
Popularity Medium
Supply and Demand Status Balance
Family Name MAX3262
Introduction Date December 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX3262CAG CAD Model

Description

The MAX3262CAG is a cutting-edge microcontroller unit (MCU) from Maxim Integrated, designed to deliver exceptional performance while maintaining low power consumption. This device is part of the MAX3262x family, which is renowned for its integration of advanced features tailored for power-sensitive applications.

Key Features

  • Core: The MAX3262CAG boasts an efficient 32-bit RISC microcontroller with an ARM Cortex-M4F core, capable of operating at frequencies up to 96MHz. This core includes a floating-point unit (FPU) which facilitates efficient computation for control algorithms and complex mathematical operations.
  • Memory: It is equipped with ample memory resources, including 256KB of Flash and 32KB of SRAM, providing sufficient space for application code and data storage.
  • Low Power Modes: The MCU features multiple power-saving modes, such as Active, Sleep, and Deep Sleep modes, enabling optimal power management based on the application requirements.
  • Connectivity: A range of communication interfaces is available on the MAX3262CAG, including SPI, I2C, UART, and 1-Wire for versatile peripheral and inter-device connectivity.
  • GPIO: The microcontroller includes general-purpose input/output pins that support a variety of digital peripherals and can be configured for different functions and interrupt capabilities.
  • Analog Features: It also integrates analog components such as a 12-bit ADC, DACs, and analog comparators, expanding its use in sensor interfacing and analog signal processing.

Applications

The MAX3262CAG is ideal for a wide range of applications where efficiency and low power consumption are critical. These include portable medical devices, fitness trackers, battery-powered sensors, IoT devices, and other embedded systems that require long battery life without sacrificing performance.

Package and Availability

This microcontroller is available in a 48-pin TQFP package, providing a compact footprint suitable for space-constrained applications. The combination of its robust feature set and small form factor makes the MAX3262CAG a versatile choice for designers looking to create sophisticated yet power-aware electronic products.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9432 $59.1480
36+ $3.2352 $116.4672
56+ $3.1335 $175.4760
77+ $3.0330 $233.5410
99+ $2.9314 $290.2086
132+ $2.6288 $347.0016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess