EN
  • EN
  • DE

MAX327CPE

Part No MAX327CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Quad, SPST, Ultra-Low Leakage, CMOS Analog Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213149-MAX327CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX327CPE CAD Model

Description

Maxim Integrated MAX327CPE Precision Analog Multiplexer

The Maxim Integrated MAX327CPE is a high-performance, 8-channel single-ended analog multiplexer designed to provide precision signal routing in a variety of applications. This versatile component is ideal for use in data acquisition systems, test equipment, and communication devices, where it can seamlessly switch one of eight inputs to a common output. Its low on-resistance and low charge injection make it an excellent choice for handling analog signals.

Key Features

  • Channel Configuration: 8:1 single-ended analog multiplexer.
  • Low On-Resistance: Features a low on-resistance of 100Ω (max) over the entire signal range, ensuring minimal signal distortion and attenuation.
  • Low Charge Injection: Exhibits low charge injection of 10pC (max), which reduces glitches and preserves signal integrity during switching.
  • Single or Dual Supply Operation: Can operate from a single +5V to +30V supply or from dual supplies of ±4.5V to ±20V, offering flexibility in various circuit configurations.
  • Break-Before-Make Switching: Ensures that no two channels are connected simultaneously, preventing signal overlap and shorting.
  • ESD Protection: Equipped with enhanced Electrostatic Discharge (ESD) protection, safeguarding the device from potential damage due to static discharges.
  • Package: Available in a 16-pin DIP (Dual In-line Package) encapsulation, which is suitable for through-hole mounting and easy integration into existing designs.

Applications

  • Data Acquisition Systems
  • Test Equipment
  • Communication Devices
  • Process Control Systems
  • Medical Instrumentation

The MAX327CPE from Maxim Integrated stands out for its reliability and precision, making it an indispensable component for engineers and designers who require accurate signal management in their electronic systems. Its robust design and comprehensive feature set ensure that it can meet the stringent requirements of professional-grade electronics, delivering consistent performance across a wide range of operating conditions.

For detailed specifications, application notes, and additional information, it is recommended to consult the official datasheet provided by Maxim Integrated, ensuring proper usage and integration of the MAX327CPE into your projects.

You May Also Be Interested in

Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2574 $50.0592
20+ $5.1343 $102.6860
31+ $4.9738 $154.1878
42+ $4.8134 $202.1628
54+ $4.6529 $251.2566
72+ $4.1716 $300.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess