EN
  • EN
  • DE

MAX3263CAG+

Part No MAX3263CAG+
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC DRVR LASER DIODE 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Laser Diode Controller (Fiber Optic)
Data Rate 155Mbps
Number of Channels 1
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 50mA
Current - Modulation 30mA
Current - Bias 60mA
Temperature Range - Operating 0°C to 70°C
Case / Package 24-SSOP
Mounting Surface Mount
Win Source Part Number 134019-MAX3263CAG+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3263CAG+ CAD Model

Description

Introducing the MAX3263CAG+ from Maxim Integrated

The MAX3263CAG+ is a high-performance, 16-bit, multichannel analog-to-digital converter (ADC) designed to provide precision and flexibility for a wide range of applications. Developed by Maxim Integrated, a renowned leader in the design and manufacturing of analog and mixed-signal products, this ADC exemplifies the company's commitment to delivering cutting-edge technology and quality.

Key Features

  • High Resolution: The MAX3263CAG+ offers a 16-bit resolution, ensuring accurate and detailed conversion of analog signals to digital data.
  • Multiple Channels: With its multichannel design, this ADC can handle several input signals simultaneously, making it ideal for complex systems that require multiple sensor readings.
  • High-Speed Performance: It boasts a fast conversion rate that allows for real-time data processing, which is crucial for applications such as medical imaging, data acquisition systems, and industrial control.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3263CAG+ minimizes power usage without compromising on performance, making it suitable for battery-powered devices.
  • Integrated Features: The device includes a reference and a reference buffer, simplifying system design and reducing external component requirements.

Applications

The versatility of the MAX3263CAG+ makes it an excellent choice for a variety of applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Process Control
  • Data Acquisition Systems
  • Communication Systems

Robust Design

The MAX3263CAG+ is housed in a robust 24-pin SSOP package, ensuring durability and reliability even in demanding environments. Its operating temperature range from -40°C to +85°C guarantees stable performance across a broad spectrum of conditions.

Conclusion

Maxim Integrated's MAX3263CAG+ ADC is a testament to the company's dedication to innovation and excellence. With its high resolution, multiple channels, and low power consumption, it stands out as a top-tier component for precision data conversion in critical applications. Integrating this ADC into your system design will enhance performance, reliability, and efficiency, making it a smart choice for engineers and designers alike.

You May Also Be Interested in

M/A-Com Technology Solutions
IC LASER DRVR 3.1GBPS
Lowest to $8.1612
Maxim Integrated
IC LASER DIODE DRIVER QFN / Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC OPERATIONAL AMP / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.0557
Maxim Integrated
LASER PRINTER DRIVER / Laser Driver IC Channel
Lowest to $12.7200
Renesas Electronics America
DIE SALE (PRICE IN GOOD DIE)-WAF
Lowest to $36.3229
Intersil
EL6939 - LASER DIODE DRIVER WITH
Lowest to $5.3892
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Lowest to $1.6817
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2040 $60.8760
44+ $2.6288 $115.6672
69+ $2.5468 $175.7292
94+ $2.4648 $231.6912
122+ $2.3828 $290.7016
163+ $2.1356 $348.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess