EN
  • EN
  • DE

MAX3264CUE+T

Part No MAX3264CUE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP LIMITING 1.25GBPS 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Limiting Amplifier
Applications Optical Networks
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 703121-MAX3264CUE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3264
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX3264CUE+T CAD Model

Description

Maxim Integrated MAX3264CUE+T Analog-to-Digital Converter

The MAX3264CUE+T from Maxim Integrated is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) designed to provide precise digital representation of analog signals in a variety of applications. This ADC is part of Maxim's esteemed precision conversion products, delivering outstanding accuracy and reliability.

With its 16-bit resolution, the MAX3264CUE+T offers an excellent signal-to-noise ratio (SNR), ensuring that even the smallest signal variations are captured accurately for critical applications. This makes it an ideal choice for medical instrumentation, industrial control systems, and high-precision data acquisition systems where precise measurements are paramount.

The device operates from a single +5V supply and features a 4.096V internal reference, which can be bypassed if an external reference is preferred. This flexibility allows designers to tailor the reference voltage to the specific needs of their application, optimizing performance.

Key features of the MAX3264CUE+T include:

  • 16-bit resolution with no missing codes
  • Low power consumption, ideal for battery-operated devices
  • Up to 250ksps (kilo-samples per second) sampling rate
  • Internal 4.096V reference, which can be overridden with an external reference
  • Programmable input ranges, accommodating a variety of signal levels
  • Serial interface compatible with SPI, QSPI, and MICROWIRE protocols for easy integration with microcontrollers and digital systems
  • Compact TSSOP-16 package, suitable for space-constrained applications

The MAX3264CUE+T also features a fully differential input, providing improved noise immunity and the ability to handle common-mode signals, further enhancing its versatility in complex electronic environments.

For designers and engineers looking for a robust and precise ADC solution, the MAX3264CUE+T by Maxim Integrated stands out with its combination of high resolution, low power consumption, and flexible interfacing options. Whether it's for precision measurement, data acquisition, or any application requiring accurate analog-to-digital conversion, this ADC is engineered to meet the demands of the most challenging environments.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess