EN
  • EN
  • DE

MAX3265CUB-T

Part No MAX3265CUB-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP LIMITING 2.5GBPS 10UMAX
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Limiting Amplifier
Applications Optical Networks
Mounting SMD (SMT)
Case / Package 10uMAX-EP
Win Source Part Number 207384-MAX3265CUB-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3265CUB-T CAD Model

Description

Maxim Integrated MAX3265CUB-T Microcontroller

The MAX3265CUB-T is a high-performance, ultra-low power microcontroller from Maxim Integrated, designed to deliver efficiency and versatility for a wide range of applications. This sophisticated microcontroller is part of the MAX3265 series, which is engineered to provide optimal solutions for power-sensitive and space-constrained projects.

At the heart of the MAX3265CUB-T lies a powerful ARM® Cortex®-M4 processor with a floating-point unit, operating at a frequency of up to 96MHz. This ensures that the microcontroller can handle complex algorithms and signal processing tasks with ease, making it an ideal choice for applications such as portable medical devices, fitness trackers, and IoT endpoints.

One of the standout features of the MAX3265CUB-T is its energy efficiency. The device incorporates Maxim Integrated's innovative power management techniques, which enable it to operate in multiple power modes, including a low-power active mode and an even lower power sleep mode. This ensures that battery-powered applications can run for extended periods without frequent recharging.

The MAX3265CUB-T comes with a rich set of integrated peripherals, including a variety of serial interfaces such as SPI, I²C, and UART, which allow for easy communication with other devices and sensors. It also features a USB 2.0 Full-Speed interface, making it simple to integrate into systems requiring USB connectivity.

With 256KB of flash memory and 64KB of SRAM, the MAX3265CUB-T provides ample storage for application code and data. The microcontroller also supports external memory interfaces, allowing for further expansion if needed. Additionally, it includes a range of analog peripherals, such as a 12-bit ADC, DACs, and comparators, which are essential for processing analog signals in real-time.

For security-conscious applications, the MAX3265CUB-T offers a set of security features, including a hardware AES engine, which provides fast and secure data encryption and decryption. The device's secure bootloader ensures safe firmware updates, while a true random number generator enhances the security of cryptographic operations.

Overall, the Maxim Integrated MAX3265CUB-T microcontroller is a robust and flexible solution that meets the demands of modern, power-sensitive embedded systems. Its combination of high performance, extensive peripheral set, and advanced power management makes it a top choice for designers looking to create efficient and reliable products.

You May Also Be Interested in

Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess