EN
  • EN
  • DE

MAX3286CTI+

Part No MAX3286CTI+
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LSR DVR LAN 1.25GBPS 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Laser Diode Driver (Fiber Optic)
Data Rate 1.25Gbps
Number of Channels 1
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 52mA
Current - Modulation 30mA
Temperature Range - Operating 0°C to 70°C
Case / Package 28-TQFN (5x5)
Mounting Surface Mount
Win Source Part Number 132386-MAX3286CTI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3286CTI+ CAD Model

Description

Maxim Integrated MAX3286CTI+ Product Overview

The MAX3286CTI+ is a high-performance, low-power transimpedance amplifier (TIA) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is specifically engineered to convert photodiode currents into a voltage with high precision and speed, making it an ideal choice for fiber optic receivers and various optical sensing applications.

Key Features

  • Wide Dynamic Range: The MAX3286CTI+ supports a wide dynamic range, which allows it to handle a broad range of light intensities, ensuring reliable performance across different operating conditions.
  • High Bandwidth: With a bandwidth that supports high data rates, this TIA is suitable for high-speed communication systems, enabling quick and efficient transmission of data over optical fibers.
  • Low Noise Performance: The device has been optimized to minimize noise, which is crucial for maintaining signal integrity in communication systems and ensuring accurate sensor readings in measurement applications.
  • Single +3.3V Supply: The MAX3286CTI+ operates on a single +3.3V supply voltage, simplifying power supply design and reducing power consumption.
  • Adjustable Gain: Users can adjust the gain settings to match the requirements of their specific application, providing flexibility and fine-tuning capabilities.

Applications

The MAX3286CTI+ is suitable for a variety of applications, including:

  • Fiber optic receivers for gigabit Ethernet and Fibre Channel
  • Optical sensors for medical and industrial instrumentation
  • Laser range finders
  • Optical power meters

Package and Quality

The MAX3286CTI+ is offered in a compact 28-pin thin QFN package, which is ideal for space-constrained applications. Moreover, Maxim Integrated ensures that this product meets rigorous quality and reliability standards, providing customers with confidence in its performance and durability.

Integrating the MAX3286CTI+ into your design will enhance system sensitivity and speed, making it a top choice for engineers looking to improve their optical communication or sensing solutions.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.15V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess