EN
  • EN
  • DE

MAX3302EETI+T

Part No MAX3302EETI+T
Manufacturer Maxim Integrated
Catalog USB Interface
Description First ±15kV ESD-Protected USB On-the-Go Transceiver and Charge Pump
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 12 Mbps
Maximum Operating Temperature 85 °C
Max Supply Current 2 mA
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 28
Number of Receivers 1
Number of Transmitters 1
Operating Supply Current 5 µA
Operating Supply Voltage 4.5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075284-MAX3302EETI+T
Categories USB Interface
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3302EETI+T CAD Model

Description

Maxim Integrated MAX3302EETI+T: High-Performance Analog Interface IC

The MAX3302EETI+T is a sophisticated analog interface integrated circuit (IC) from Maxim Integrated, designed to provide high-performance data conversion and signal conditioning in a variety of applications. This IC is particularly suitable for applications that require precise data acquisition and processing, such as industrial control systems, medical equipment, and communication devices.

Key Features

  • High Integration: The MAX3302EETI+T integrates multiple functions, including analog-to-digital conversion and signal conditioning, reducing system complexity and saving board space.
  • Accuracy: It offers high accuracy and resolution, ensuring reliable performance for critical applications where precise measurements are essential.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, making it ideal for portable and battery-powered devices.
  • Robust Communication: Featuring robust communication interfaces, the MAX3302EETI+T can easily connect to microcontrollers and other digital systems, facilitating seamless data transfer.
  • Wide Operating Temperature Range: This IC is capable of operating over a broad temperature range, ensuring reliable performance in various environmental conditions.

Applications

  • Industrial Automation
  • Process Control Systems
  • Medical Instrumentation
  • Data Acquisition Systems
  • Communication Infrastructure

The MAX3302EETI+T comes in a compact, surface-mount package that is easy to integrate into a wide range of electronic systems. Its robust design and high-quality construction make it a reliable choice for demanding applications that require long-term stability and performance.

With Maxim Integrated's reputation for excellence in analog and mixed-signal engineering, the MAX3302EETI+T represents a top-tier solution for designers looking to enhance the performance and efficiency of their electronic products. Whether you're developing advanced industrial equipment or sophisticated medical devices, this IC offers the precision and reliability needed to meet the highest standards of quality and performance.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-6 / Power Switch/Driver 1:1 N-Channel 1.5A TSOT-23-6
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH 1:2 8SOIC / Power Switch/Driver 1:2 1A 8-SOIC
Lowest to $0.5879
Microchip Technology
IC USB PORT POWER CTRLR 20QFN / USB Dedicated Charging Port (DCP), Power Switch PMIC 20-QFN (4x4)
Lowest to $1.7463
Texas Instruments
IC DISPLYPRT 2:1 DIFF SW 56WQFN / USB Switch IC 1 Channel 56-WQFN (5x11)
Lowest to $6.6067
Silicon Labs
IC CTLR CAP TOUCH 12CH I2C 20QFN / Capacitive Touch Buttons, Slider 20-QFN (3x3)
Lowest to $2.8805
ON Semiconductor
TYPE C USB PROTECT SWITCH / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $1.5506
Monolithic Power Systems Inc.
IC PWR SWITCH 1:1 8MSOP / Power Switch/Driver 1:1 500mA 8-MSOP
Need more? Email Us
Maxim Integrated
USB Power SW Single 5.5V 0.45A 5-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH 1:1 V-QFN4040-17 / Power Switch/Driver 1:1 3.5A V-QFN4040-17
Lowest to $1.4662

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess