EN
  • EN
  • DE

MAX3318EAP+

Part No MAX3318EAP+
Manufacturer Maxim Integrated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC Transceiver Full 2/2 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Contact Plating Tin
Logic Function Receiver
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 20
Number of Receivers 2
Number of Transceivers 1
Number of Transmitters 2
Operating Supply Voltage 2.5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075286-MAX3318EAP+
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3318EAP+ CAD Model

Description

Maxim Integrated's MAX3318EAP+: High-Speed, 2.5V, RS-232 Transceiver with AutoShutdown

The MAX3318EAP+ from Maxim Integrated is a compact, high-performance RS-232 transceiver tailored for digital communication applications that require high speed and low-power operation. This device is designed to operate at a supply voltage of 2.5V, making it ideal for battery-powered and portable devices where power efficiency is critical.

Featuring a proprietary AutoShutdown™ function, the MAX3318EAP+ significantly reduces power consumption by entering a low-power shutdown mode when the RS-232 cable is disconnected or the connected peripherals are turned off. This intelligent power management ensures extended battery life in portable applications.

Key Features:

  • High-Speed Interface: With a data rate of up to 460kbps, this transceiver facilitates rapid data transfer, which is essential for modern high-speed communication requirements.
  • Low-Power Operation: The MAX3318EAP+ operates with a supply current as low as 1µA in AutoShutdown mode, highlighting its efficiency and suitability for power-sensitive applications.
  • ESD Protection: The device includes ±15kV ESD protection on transmitter outputs and receiver inputs, which safeguards against electrostatic discharge events and enhances the durability of the product.
  • Small Package: Available in a 20-pin SSOP package, the MAX3318EAP+ is designed for space-constrained applications, allowing for a minimal footprint on the PCB.
  • Latch-Up Performance: It exceeds the JESD 78 Class II level, ensuring robust performance and stability under various conditions.

The MAX3318EAP+ integrates two drivers and two receivers, providing the necessary interface between TTL/CMOS logic and the RS-232 serial port. The transceiver's receivers remain active during shutdown, allowing devices to monitor data activity without drawing significant power.

With its combination of high-speed data transfer, low-power consumption, small package size, and robust protection features, the MAX3318EAP+ from Maxim Integrated stands out as a superior choice for designers looking to enhance their serial communication interfaces in portable devices, point-of-sale systems, and other applications where efficiency and reliability are paramount.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Lowest to $0.5259
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess