EN
  • EN
  • DE

MAX334CWE-T

Part No MAX334CWE-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829767-MAX334CWE-T
Ultra Librarian 3D Model Ultra Librarian MAX334CWE-T CAD Model

Description

Product Overview: MAX334CWE-T from Maxim Integrated

The MAX334CWE-T is a precision, quad, SPST (Single-Pole Single-Throw) analog switch from Maxim Integrated, a renowned leader in the design and manufacturing of high-performance semiconductor products. Designed with advanced silicon-gate CMOS technology, this analog switch offers a perfect combination of low power consumption and high switching speed, making it an ideal choice for a variety of applications including signal routing, data acquisition systems, and communications equipment.

With a wide analog signal range of ±15V, the MAX334CWE-T provides the flexibility needed for both dual-supply and single-supply operations, ensuring compatibility with most analog systems. The device operates from a single +5V to +30V supply or from dual supplies of ±4.5V to ±20V, catering to diverse design requirements.

The MAX334CWE-T features low on-resistance (RON) of 35Ω (max) and guarantees RON matching between channels to within 5Ω (max). It also ensures RON flatness over the specified signal range, maintaining signal integrity and reducing distortion. This makes the switch particularly suitable for precision analog applications.

Charge injection has been minimized to ensure that switching does not introduce significant charge into the signal path, which is critical for maintaining the accuracy of the signal being processed. Additionally, the device exhibits low crosstalk and off-isolation, further enhancing its performance in multiplexing applications.

The MAX334CWE-T is equipped with TTL/CMOS-compatible digital inputs, making it easy to interface with a wide range of control logic. The switch's robust design includes break-before-make switching action, which prevents momentary shorting when switching between channels.

This product is available in a 16-pin SOIC package, which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable operation across various environmental conditions.

In summary, the MAX334CWE-T from Maxim Integrated is a versatile and reliable solution for designers seeking a high-performance, low-power analog switch with robust features for their critical applications.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9249 $74.7747
5+ $20.4512 $102.2560
8+ $19.8121 $158.4968
11+ $19.1730 $210.9030
14+ $18.5339 $259.4746
19+ $16.6166 $315.7154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess