EN
  • EN
  • DE

MAX3362AESA+T

Part No MAX3362AESA+T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829769-MAX3362AESA+T
Ultra Librarian 3D Model Ultra Librarian MAX3362AESA+T CAD Model

Description

Maxim Integrated's MAX3362AESA+T - Low-Power, Level-Translating UART

The MAX3362AESA+T from Maxim Integrated is a sophisticated, low-power level-translating Universal Asynchronous Receiver/Transmitter (UART) designed to provide seamless communication in mixed-voltage systems. This device is particularly suitable for battery-powered applications where power efficiency is paramount, and it is also ideal for bridging communication between different logic levels in a system.

Encased in a compact 8-pin NSOIC package, the MAX3362AESA+T operates over a wide supply voltage range of 1.65V to 5.5V, making it versatile for interfacing with various microcontrollers and digital systems. This flexibility is further enhanced by its dual logic-level inputs and outputs that allow for level translation between 1.8V, 2.5V, 3.3V, and 5V logic levels without the need for additional external components.

The device features a maximum data rate of 1Mbps, which ensures high-speed data transfer capabilities. Its low-power consumption, with a typical supply current of only 10µA at 1.8V, is a critical attribute that helps extend the battery life of portable devices. Additionally, the MAX3362AESA+T is equipped with a shutdown mode that further reduces the supply current to 0.1µA, making it an excellent choice for power-sensitive applications.

For ease of integration, the MAX3362AESA+T is fully specified over the -40°C to +85°C extended temperature range, ensuring reliable performance in various environments. Its robust electrostatic discharge (ESD) protection, with ±15kV Human Body Model (HBM) on transmitter output and receiver input, provides enhanced durability and reliability, safeguarding the device against the potential damage from static electricity.

Whether employed in industrial automation, consumer electronics, or IoT devices, the MAX3362AESA+T offers a high-performance, low-power solution for reliable data communication across different voltage domains. Its ease of use, combined with Maxim Integrated's reputation for quality, makes this UART an excellent choice for designers looking to streamline their mixed-voltage system designs.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5454 $57.2724
13+ $7.8322 $101.8186
20+ $7.5874 $151.7480
28+ $7.3427 $205.5956
36+ $7.0979 $255.5244
48+ $6.3636 $305.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,348 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess