EN
  • EN
  • DE

MAX3380EEUP

Part No MAX3380EEUP
Manufacturer Maxim Integrated
Description +2.35V to +5.5V, 1μA, 2Tx/2Rx RS-232 Transceivers with ±15kV ESD-Protected I/O and Logic Pins
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213217-MAX3380EEUP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3380EEUP CAD Model

Description

Maxim Integrated MAX3380EEUP - RS-232 Transceiver

The MAX3380EEUP from Maxim Integrated is a high-performance RS-232 transceiver designed to meet the needs of battery-powered applications such as laptops, PDAs, and other portable devices. This transceiver is particularly well-suited for applications where low-power consumption and reduced space are critical design considerations.

Featuring a dual charge pump, the MAX3380EEUP operates from a single +3.0V to +5.5V power supply, which allows the device to maintain RS-232-compliant output levels even when powered by a low-voltage supply. This is essential for maintaining communication compatibility with legacy systems while still catering to the power constraints of modern portable devices.

The MAX3380EEUP offers a data rate of up to 250kbps, ensuring fast and reliable data transmission for a variety of communication protocols. With its enhanced electrostatic discharge (ESD) protection, it can withstand ±15kV of ESD on the transceiver's RS-232 pins, safeguarding the device against the damaging effects of static electricity and enhancing its durability in challenging environments.

This transceiver integrates two drivers and two receivers, providing a compact solution for full-duplex communication. The MAX3380EEUP comes in a space-saving 20-pin TSSOP package, making it an excellent choice for applications where PCB real estate is at a premium.

One of the notable features of the MAX3380EEUP is its low-power shutdown mode, which significantly reduces power consumption when the device is not in active use. This helps to extend the battery life of portable devices, a critical factor for users who rely on their electronics throughout the day.

Overall, the MAX3380EEUP is a robust and efficient RS-232 transceiver that offers the ideal combination of high data rate, low power consumption, and small form factor. Its reliability and advanced features make it a top choice for designers looking to incorporate RS-232 communication capabilities into their battery-powered or space-constrained applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9044 $51.6176
10+ $10.5883 $105.8830
15+ $10.2574 $153.8610
21+ $9.9265 $208.4565
27+ $9.5956 $259.0812
35+ $8.6030 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess