EN
  • EN
  • DE

MAX3386E

Part No MAX3386E
Manufacturer Maxim Integrated
Description 3.0V, ±15kV ESD-Protected RS-232 Transceiver for PDAs and Cell Phones
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213220-MAX3386E
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3386E CAD Model

Description

Maxim Integrated MAX3386E: RS-232 Transceiver with AutoShutdown

The MAX3386E from Maxim Integrated is a high-performance, 3.0V to 5.5V powered RS-232 transceiver, specifically designed to meet the rigorous demands of portable and handheld electronic devices. This integrated circuit (IC) is particularly suitable for applications requiring low-power consumption and efficient space utilization.

One of the key features of the MAX3386E is its AutoShutdown™ technology, which significantly reduces power consumption by entering a low power shutdown mode when the RS-232 cable is disconnected, or the transceiver is inactive for more than 30 seconds. This smart power-saving feature makes the MAX3386E an ideal choice for battery-operated devices, where extending battery life is crucial.

The device supports data rates up to 250kbps, making it suitable for high-speed serial communication. It has two drivers and two receivers, complying with the EIA/TIA-232E and V.28/V.24 specifications, ensuring compatibility with a wide range of RS-232 systems. The MAX3386E can also handle ±15kV electrostatic discharge (ESD) protection on transmitter outputs and receiver inputs, providing robust protection against electrical disturbances and enhancing system reliability.

With its integrated charge pump circuitry, the MAX3386E generates the necessary RS-232 voltage levels (+/-5.5V) from a single supply, eliminating the need for additional power supplies and simplifying circuit design. This feature, combined with its small 16-pin TSSOP or SO package, makes it an excellent choice for space-constrained applications.

Additional features like receiver hysteresis improve noise immunity, ensuring reliable data transmission even in electrically noisy environments. The MAX3386E is also fully compliant with the stringent RoHS and Lead(Pb)-Free standards, which is essential for environmentally conscious product design.

In summary, the Maxim Integrated MAX3386E RS-232 transceiver is a highly efficient solution for portable and handheld devices requiring reliable serial communication with minimal power consumption and space requirements. Its advanced features and robust protection mechanisms make it a versatile and dependable choice for a wide array of applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess