EN
  • EN
  • DE

MAX3387E

Part No MAX3387E
Manufacturer Maxim Integrated
Description 3V, ±15kV ESD-Protected, AutoShutdown Plus RS-232 Transceiver for PDAs and Cell Phones
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213229-MAX3387E
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3387E CAD Model

Description

Maxim Integrated MAX3387E Interface IC

The Maxim Integrated MAX3387E is a versatile and robust interface IC designed for bidirectional voltage-level translation and signaling between low-voltage digital logic circuitry and higher-voltage serial communication lines. It is particularly useful in applications where a microcontroller or digital processor needs to interface with RS-232 compliant serial devices.

Key Features

  • Wide Voltage Range: The MAX3387E operates with a VCC range of 2.35V to 5.5V, making it suitable for interfacing with both legacy and modern low-voltage devices.
  • Low-Power Consumption: This device is optimized for low-power consumption with a shutdown feature that reduces the supply current to a mere 1µA, thereby extending the battery life in portable applications.
  • Integrated Charge Pump Circuitry: The onboard charge pump circuit generates the necessary RS-232 voltage levels (±5.5V) from a single VCC input, eliminating the need for multiple power supplies.
  • High Data Rate: It supports data rates up to 250kbps, which is sufficient for most serial communication requirements.
  • ESD Protection: The MAX3387E comes with enhanced electrostatic discharge (ESD) protection up to ±15kV, ensuring robust performance in harsh environments.
  • Small Footprint: Available in a space-saving 20-pin TSSOP package, it is ideal for applications where board space is at a premium.

Applications

The MAX3387E is designed for a variety of applications, including:

  • Portable and battery-powered devices
  • Data cable interfaces
  • Notebook, sub-notebook, and palmtop computers
  • Handheld equipment
  • Peripherals interfacing

With its combination of high-voltage interface capability, low-power operation, and small package size, the Maxim Integrated MAX3387E is an excellent choice for designers looking to bridge the gap between low-voltage digital logic and RS-232 serial ports in a compact and energy-efficient manner.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess