EN
  • EN
  • DE

MAX339ESA

Part No MAX339ESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703233-MAX339ESA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX339ESA CAD Model

Description

The MAX339ESA, from Maxim Integrated, is a high-performance, quad analog switch designed to provide precision switching capabilities in a variety of applications. This device operates with a single +2V to +12V supply or with dual ±2V to ±6V supplies, making it a versatile choice for low-voltage systems. The MAX339ESA is available in a compact 16-pin narrow SO package, which is ideal for space-constrained applications.

Key Features

  • Low On-Resistance: The switch's low on-resistance (100Ω max) ensures minimal signal distortion and power loss, which is essential for maintaining signal integrity in critical paths.
  • Low Leakage Current: With a low off-leakage current (0.5nA max at +25°C), the MAX339ESA ensures that the signal path remains virtually unaffected when the switch is in the off state.
  • Fast Switching Speeds: The device offers fast switching times (tON = 175ns max, tOFF = 145ns max), providing quick response times necessary for high-speed applications.
  • Single or Dual Supply Operation: This flexibility allows the MAX339ESA to be easily integrated into a wide range of system designs without the need for additional power supply rails.
  • Low Power Consumption: The device's low power consumption makes it suitable for battery-powered and portable devices, helping to extend operational life.

Applications

The MAX339ESA is ideal for use in systems that require precise and reliable switching of analog signals. Its applications span across various industries and include:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Battery-Powered Devices
  • Sample-and-Hold Circuits

Quality and Reliability

Maxim Integrated is known for their commitment to quality and reliability, and the MAX339ESA is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. With its robust design and proven performance, the MAX339ESA is a reliable choice for designers looking to add precision analog switching to their projects.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess